Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all nylon insert lock nuts come with zinc finish.
| NBS Corp. | |
|---|---|
| Product Category | Nuts |
| Product Number | NG2NNE07009Z |
| Product Name | 7/8-9 Nylon Insert Lock Nut, Zinc, NE Pattern |
| Type | Locknut |