NBS Corp. 5/16-18 x 3/8" 4 Prong Tee Nut, Zinc N4PTEE02500318Z

Description
Featuring either 3 or 4 prongs, NBS’ tee nuts all meet IFI specifications and are sourced only from ISO-9001 accredited manufacturers. Available from #6 through 3/8” diameter for both 3 and 4 prongs, all tee nuts come with zinc finish.
Description
Featuring either 3 or 4 prongs, NBS’ tee nuts all meet IFI specifications and are sourced only from ISO-9001 accredited manufacturers. Available from #6 through 3/8” diameter for both 3 and 4 prongs, all tee nuts come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
5/16-18 x 3/8" 4 Prong Tee Nut, Zinc - N4PTEE02500318Z - NBS Corp.
Vernon, CA, USA
5/16-18 x 3/8" 4 Prong Tee Nut, Zinc
N4PTEE02500318Z
5/16-18 x 3/8" 4 Prong Tee Nut, Zinc N4PTEE02500318Z
Featuring either 3 or 4 prongs, NBS’ tee nuts all meet IFI specifications and are sourced only from ISO-9001 accredited manufacturers. Available from #6 through 3/8” diameter for both 3 and 4 prongs, all tee nuts come with zinc finish.

Featuring either 3 or 4 prongs, NBS’ tee nuts all meet IFI specifications and are sourced only from ISO-9001 accredited manufacturers. Available from #6 through 3/8” diameter for both 3 and 4 prongs, all tee nuts come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Nuts
Product Number N4PTEE02500318Z
Product Name 5/16-18 x 3/8" 4 Prong Tee Nut, Zinc
Type Tee Nut
Unlock Full Specs
to access all available technical data

Similar Products

Flexnut Standard SX12 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
All Metal Hex Lock Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
Material Steel
View Details
Self-Sealing Locking Standard Nut - Imperial SEELNUT® - 5/8-18 UNC-2B - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Material Steel; Low Carbon Steel
Finish Zinc Chromate
View Details
Cable Gland Locknuts - 2712612 - RS Components, Ltd.
Specs
Type Locknut
Size M32
Material Plastic; Nylon; Polyamide
View Details