NBS Corp. 3/8-24 K-Lock Nut, Zinc NG2KEP03024Z

Description
Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.
Description
Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
3/8-24 K-Lock Nut, Zinc - NG2KEP03024Z - NBS Corp.
Vernon, CA, USA
3/8-24 K-Lock Nut, Zinc
NG2KEP03024Z
3/8-24 K-Lock Nut, Zinc NG2KEP03024Z
Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.

Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Nuts
Product Number NG2KEP03024Z
Product Name 3/8-24 K-Lock Nut, Zinc
Type Locknut; Jet Nut (K-Nut)
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Lock Nuts - 28103 - Jergens, Inc.
Specs
Type Locknut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Nuts - 1920-2255-ND - DigiKey
Altech Corp.
Specs
Type Locknut
Material Plastic; Polyamide
View Details
Hex Nut, Brass - 222 / 224 / 225 / 226 - BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: 1/4", 11/32", 3/8", 7/16"
Material Bronze
View Details
Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details