NBS Corp. 5/16-18 K-Lock Nut, Zinc NG2KEP02518Z

Description
Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.
Description
Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
5/16-18 K-Lock Nut, Zinc - NG2KEP02518Z - NBS Corp.
Vernon, CA, USA
5/16-18 K-Lock Nut, Zinc
NG2KEP02518Z
5/16-18 K-Lock Nut, Zinc NG2KEP02518Z
Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.

Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Nuts
Product Number NG2KEP02518Z
Product Name 5/16-18 K-Lock Nut, Zinc
Type Locknut; Jet Nut (K-Nut)
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Nuts - 43409 - Jergens, Inc.
Specs
Size 5/8"; 5/8-11
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Polyamide PG Threaded Locknuts - 7211858 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size PG36
Material Bronze
View Details
2 suppliers
Hex Nut, Nylon - 410 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: .180", .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details
Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details