NBS Corp. #8-32 Acorn Nut, Nickle, Closed End NG2ACR00832N

Description
Featuring a smooth enclosed cover, NBS’ acorn nuts are the perfect use for hiding unsightly threads that protrude from regular nuts. Available from #6 through ½” internal diameter, all acorn nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all acorn nuts come with nickel plating.
Description
Featuring a smooth enclosed cover, NBS’ acorn nuts are the perfect use for hiding unsightly threads that protrude from regular nuts. Available from #6 through ½” internal diameter, all acorn nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all acorn nuts come with nickel plating.

Suppliers

Company
Product
Description
Supplier Links
#8-32 Acorn Nut, Nickle, Closed End - NG2ACR00832N - NBS Corp.
Vernon, CA, USA
#8-32 Acorn Nut, Nickle, Closed End
NG2ACR00832N
#8-32 Acorn Nut, Nickle, Closed End NG2ACR00832N
Featuring a smooth enclosed cover, NBS’ acorn nuts are the perfect use for hiding unsightly threads that protrude from regular nuts. Available from #6 through ½” internal diameter, all acorn nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all acorn nuts come with nickel plating.

Featuring a smooth enclosed cover, NBS’ acorn nuts are the perfect use for hiding unsightly threads that protrude from regular nuts. Available from #6 through ½” internal diameter, all acorn nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all acorn nuts come with nickel plating.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Nuts
Product Number NG2ACR00832N
Product Name #8-32 Acorn Nut, Nickle, Closed End
Type Acorn Nut
Unlock Full Specs
to access all available technical data

Similar Products

Flexnut Standard SX12 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Nylon Insert Heavy Hex Jam Lock Nuts - NTU Series - National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut; Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1"; 1 1/4"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
Material Steel
View Details
Self-Sealing Locking Standard Nut - Imperial SEELNUT® - 3/8-16 UNC-2B - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Material Steel; Low Carbon Steel
Finish Zinc Chromate
View Details
Hex Nuts - 2451305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Material Steel; Steel
Finish Zinc Plated; Zinc Plated
View Details