NBS Corp. 5/16-24 Nylon Insert Lock Nut, Zinc, NE Thin Pattern NG2NTE02524Z

Description
Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all nylon insert lock nuts come with zinc finish.
Description
Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all nylon insert lock nuts come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
5/16-24 Nylon Insert Lock Nut, Zinc, NE Thin Pattern - NG2NTE02524Z - NBS Corp.
Vernon, CA, USA
5/16-24 Nylon Insert Lock Nut, Zinc, NE Thin Pattern
NG2NTE02524Z
5/16-24 Nylon Insert Lock Nut, Zinc, NE Thin Pattern NG2NTE02524Z
Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all nylon insert lock nuts come with zinc finish.

Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all nylon insert lock nuts come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Nuts
Product Number NG2NTE02524Z
Product Name 5/16-24 Nylon Insert Lock Nut, Zinc, NE Thin Pattern
Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Nuts - 43376 - Jergens, Inc.
Specs
Size M12; M12 x 1.75
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Nickel-Plated Brass Metric Threaded Locknuts - 6004253 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size M25
Material Bronze
View Details
Hex Nut, Brass - 222 / 224 / 225 / 226 - BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: 1/4", 11/32", 3/8", 7/16"
Material Bronze
View Details
Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details