NBS Corp. #10-24 Hex Machine Screw Nut, Zinc NG2HMS01024Z

Description
Featuring a reduced across flats, NBS’ finished hex nuts can be used in hundreds of different applications. Available from #4 through 1/4” internal diameter, all hex machine screw nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all hex machine screw nuts come with either zinc or trivalent finish.
Description
Featuring a reduced across flats, NBS’ finished hex nuts can be used in hundreds of different applications. Available from #4 through 1/4” internal diameter, all hex machine screw nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all hex machine screw nuts come with either zinc or trivalent finish.

Suppliers

Company
Product
Description
Supplier Links
#10-24 Hex Machine Screw Nut, Zinc - NG2HMS01024Z - NBS Corp.
Vernon, CA, USA
#10-24 Hex Machine Screw Nut, Zinc
NG2HMS01024Z
#10-24 Hex Machine Screw Nut, Zinc NG2HMS01024Z
Featuring a reduced across flats, NBS’ finished hex nuts can be used in hundreds of different applications. Available from #4 through 1/4” internal diameter, all hex machine screw nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all hex machine screw nuts come with either zinc or trivalent finish.

Featuring a reduced across flats, NBS’ finished hex nuts can be used in hundreds of different applications. Available from #4 through 1/4” internal diameter, all hex machine screw nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all hex machine screw nuts come with either zinc or trivalent finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Nuts
Product Number NG2HMS01024Z
Product Name #10-24 Hex Machine Screw Nut, Zinc
Size #10
Unlock Full Specs
to access all available technical data

Similar Products

Hex Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
Slotted Hex Jam Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details