NBS Corp. 3/8-16 Flange Nut, Zinc, Large, Serrated NG2LFC03016Z

Description
With serrations under flange, NBS’ serrated flange nuts offer the perfect solution against nuts becoming loose from vibrations. Available from #8 through ¾” (inch) and M6 through M12 internal diameter (metric), all serrated flange nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all serrated flange nuts come with either zinc or trivalent finish.
Description
With serrations under flange, NBS’ serrated flange nuts offer the perfect solution against nuts becoming loose from vibrations. Available from #8 through ¾” (inch) and M6 through M12 internal diameter (metric), all serrated flange nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all serrated flange nuts come with either zinc or trivalent finish.

Suppliers

Company
Product
Description
Supplier Links
3/8-16 Flange Nut, Zinc, Large, Serrated - NG2LFC03016Z - NBS Corp.
Vernon, CA, USA
3/8-16 Flange Nut, Zinc, Large, Serrated
NG2LFC03016Z
3/8-16 Flange Nut, Zinc, Large, Serrated NG2LFC03016Z
With serrations under flange, NBS’ serrated flange nuts offer the perfect solution against nuts becoming loose from vibrations. Available from #8 through ¾” (inch) and M6 through M12 internal diameter (metric), all serrated flange nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all serrated flange nuts come with either zinc or trivalent finish.

With serrations under flange, NBS’ serrated flange nuts offer the perfect solution against nuts becoming loose from vibrations. Available from #8 through ¾” (inch) and M6 through M12 internal diameter (metric), all serrated flange nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all serrated flange nuts come with either zinc or trivalent finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Nuts
Product Number NG2LFC03016Z
Product Name 3/8-16 Flange Nut, Zinc, Large, Serrated
Type Flange Nut
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 8-32, Qty 100 - W8S038 - Newport MKS
Specs
Type Washer Nut
Material Stainless Steel
View Details
Heavy Hex Jam Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 3-1/2", Fine and Course Threads
Material Steel
View Details
Hex Nut, Nylon - 410 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: .180", .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details