NBS Corp. M6 - 1.0 Metric K-Lock Nut, Zinc NMTKEP06P10Z

Description
Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.
Description
Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
M6 - 1.0 Metric K-Lock Nut, Zinc - NMTKEP06P10Z - NBS Corp.
Vernon, CA, USA
M6 - 1.0 Metric K-Lock Nut, Zinc
NMTKEP06P10Z
M6 - 1.0 Metric K-Lock Nut, Zinc NMTKEP06P10Z
Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.

Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Nuts
Product Number NMTKEP06P10Z
Product Name M6 - 1.0 Metric K-Lock Nut, Zinc
Type Locknut; Jet Nut (K-Nut)
Unlock Full Specs
to access all available technical data

Similar Products

Jam Nuts - 60966 - Jergens, Inc.
Jergens, Inc.
Specs
Type Locknut; Jam Nut
Size 1 9/16-16
Material Steel; C1018 Low Carbon Steel
View Details
Self-Sealing Locking Standard Nut - Metric SEELNUT® - M3 x 0.5 - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Size M3
Material Steel; Low Carbon Steel
View Details
Acorn/Cap Nut, Nylon - 402 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Acorn Nut
Size Hex OD: .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details