NBS Corp. #10-24 K-Lock Nut, Zinc NG2KEP01024Z

Description
Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.
Description
Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
#10-24 K-Lock Nut, Zinc - NG2KEP01024Z - NBS Corp.
Vernon, CA, USA
#10-24 K-Lock Nut, Zinc
NG2KEP01024Z
#10-24 K-Lock Nut, Zinc NG2KEP01024Z
Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.

Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Nuts
Product Number NG2KEP01024Z
Product Name #10-24 K-Lock Nut, Zinc
Type Locknut; Jet Nut (K-Nut)
Unlock Full Specs
to access all available technical data

Similar Products

Flexnut Standard SX8 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Polyamide PG Threaded Locknuts - 7211887 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size PG29
Material Bronze
View Details
Hex Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details