NBS Corp. M3 - 0.5 Cl. 6 DIN 958 Nylon Insert Lock Nut, Zinc N6985M03P0.5Z

Description
Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all nylon insert lock nuts come with zinc finish.
Description
Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all nylon insert lock nuts come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
M3 - 0.5 Cl. 6 DIN 958 Nylon Insert Lock Nut, Zinc - N6985M03P0.5Z - NBS Corp.
Vernon, CA, USA
M3 - 0.5 Cl. 6 DIN 958 Nylon Insert Lock Nut, Zinc
N6985M03P0.5Z
M3 - 0.5 Cl. 6 DIN 958 Nylon Insert Lock Nut, Zinc N6985M03P0.5Z
Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all nylon insert lock nuts come with zinc finish.

Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all nylon insert lock nuts come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Nuts
Product Number N6985M03P0.5Z
Product Name M3 - 0.5 Cl. 6 DIN 958 Nylon Insert Lock Nut, Zinc
Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Nut - 4032D80100109 - BUMAX®
Specs
Type Hex Nut
Size M10
Material Stainless Steel; Super Duplex
View Details
Self-Clinching Nuts - Type CLA - Metric - CLA-M5-1 - PennEngineering®
Specs
Type Self-Clinching Nut
Size M5
Material Aluminum
View Details
2 suppliers
Flat Washer, 2-56 (M2), Qty 100 - W2S025 - Newport MKS
Specs
Type Washer Nut
Material Stainless Steel
View Details