NBS Corp. 3/8-16 Nylon Insert Lock Nut, Zinc, NE Thin Pattern NG2NTE03016Z

Description
Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all nylon insert lock nuts come with zinc finish.
Description
Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all nylon insert lock nuts come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
3/8-16 Nylon Insert Lock Nut, Zinc, NE Thin Pattern - NG2NTE03016Z - NBS Corp.
Vernon, CA, USA
3/8-16 Nylon Insert Lock Nut, Zinc, NE Thin Pattern
NG2NTE03016Z
3/8-16 Nylon Insert Lock Nut, Zinc, NE Thin Pattern NG2NTE03016Z
Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all nylon insert lock nuts come with zinc finish.

Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all nylon insert lock nuts come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Nuts
Product Number NG2NTE03016Z
Product Name 3/8-16 Nylon Insert Lock Nut, Zinc, NE Thin Pattern
Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Locking Standard Nut - Imperial SEELNUT® - 5/16-18 UNC-2B - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Material Steel; Low Carbon Steel
Finish Zinc Chromate
View Details
Clinch Nuts - F-632-1 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #6; 0.138-32 (#6-32)
Material Stainless Steel
View Details
Quick-turn T-slot Nut - BJ756 - Imao-Fixtureworks
Specs
Size M8; M10; M12; M16; M20; M24
Material Steel
Finish Black Oxide
View Details