NBS Corp. 3/8-16 Gr. 2 Finished Hex Nut, Trivalent NG2FHN03016T

Description
Adaptable and dependable, NBS’ finished hex nuts can be used in thousands of different applications. Available from ¼” through 1” (inch) and M3 through M24 (metric) internal diameter, all finished hex nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all finished hex nuts come with either zinc or trivalent finish.
Description
Adaptable and dependable, NBS’ finished hex nuts can be used in thousands of different applications. Available from ¼” through 1” (inch) and M3 through M24 (metric) internal diameter, all finished hex nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all finished hex nuts come with either zinc or trivalent finish.

Suppliers

Company
Product
Description
Supplier Links
3/8-16 Gr. 2 Finished Hex Nut, Trivalent - NG2FHN03016T - NBS Corp.
Vernon, CA, USA
3/8-16 Gr. 2 Finished Hex Nut, Trivalent
NG2FHN03016T
3/8-16 Gr. 2 Finished Hex Nut, Trivalent NG2FHN03016T
Adaptable and dependable, NBS’ finished hex nuts can be used in thousands of different applications. Available from ¼” through 1” (inch) and M3 through M24 (metric) internal diameter, all finished hex nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all finished hex nuts come with either zinc or trivalent finish.

Adaptable and dependable, NBS’ finished hex nuts can be used in thousands of different applications. Available from ¼” through 1” (inch) and M3 through M24 (metric) internal diameter, all finished hex nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all finished hex nuts come with either zinc or trivalent finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Nuts
Product Number NG2FHN03016T
Product Name 3/8-16 Gr. 2 Finished Hex Nut, Trivalent
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Panel Nut-5/16-32 Thread - 1472 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size 5/16"
Material Bronze
Finish Nickel Plated
View Details
2 suppliers
8mm Across Flats, 4 Thick, M5 Thread, Alloy Steel Hexagonal Nut - MD0934MQO050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size M5
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
Hex Nuts - 2451279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Material Steel; Steel
Finish Zinc Plated; Zinc Plated
View Details