NBS Corp. 1/4-20 Hex Machine Screw Nut, Zinc NG2HMS02020Z

Description
Featuring a reduced across flats, NBS’ finished hex nuts can be used in hundreds of different applications. Available from #4 through 1/4” internal diameter, all hex machine screw nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all hex machine screw nuts come with either zinc or trivalent finish.
Description
Featuring a reduced across flats, NBS’ finished hex nuts can be used in hundreds of different applications. Available from #4 through 1/4” internal diameter, all hex machine screw nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all hex machine screw nuts come with either zinc or trivalent finish.

Suppliers

Company
Product
Description
Supplier Links
1/4-20 Hex Machine Screw Nut, Zinc - NG2HMS02020Z - NBS Corp.
Vernon, CA, USA
1/4-20 Hex Machine Screw Nut, Zinc
NG2HMS02020Z
1/4-20 Hex Machine Screw Nut, Zinc NG2HMS02020Z
Featuring a reduced across flats, NBS’ finished hex nuts can be used in hundreds of different applications. Available from #4 through 1/4” internal diameter, all hex machine screw nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all hex machine screw nuts come with either zinc or trivalent finish.

Featuring a reduced across flats, NBS’ finished hex nuts can be used in hundreds of different applications. Available from #4 through 1/4” internal diameter, all hex machine screw nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all hex machine screw nuts come with either zinc or trivalent finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Nuts
Product Number NG2HMS02020Z
Product Name 1/4-20 Hex Machine Screw Nut, Zinc
Size 1/4"
Unlock Full Specs
to access all available technical data

Similar Products

Flexnut Standard SX12 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Coupling Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Coupling Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 1/2"
Material Steel
View Details
Nuts - 335-1054-ND - DigiKey
APM Hexseal Corp.
Specs
Type Hex Nut
Material Steel
View Details
Hex Nuts - 2327002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Material Plastic; Nylon; Nylon
Finish Plain
View Details