NBS Corp. M4 - 0.7 Cl. 6 DIN 958 Nylon Insert Lock Nut, Zinc N6985M04P0.7Z

Description
Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all nylon insert lock nuts come with zinc finish.
Description
Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all nylon insert lock nuts come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
M4 - 0.7 Cl. 6 DIN 958 Nylon Insert Lock Nut, Zinc - N6985M04P0.7Z - NBS Corp.
Vernon, CA, USA
M4 - 0.7 Cl. 6 DIN 958 Nylon Insert Lock Nut, Zinc
N6985M04P0.7Z
M4 - 0.7 Cl. 6 DIN 958 Nylon Insert Lock Nut, Zinc N6985M04P0.7Z
Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all nylon insert lock nuts come with zinc finish.

Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all nylon insert lock nuts come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Nuts
Product Number N6985M04P0.7Z
Product Name M4 - 0.7 Cl. 6 DIN 958 Nylon Insert Lock Nut, Zinc
Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Flanged Assemblies - 39312 - Jergens, Inc.
Specs
Type Flange Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Nickel-Plated Brass PG Threaded Ribbed Locknuts - 6011029 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size PG29
Material Bronze
View Details
2 suppliers
Hex Nut, Nylon - 410 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: .180", .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details
Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details