NBS Corp. 1/2-13Gr. 5 Finished Hex Nut, Trivalent NG5FHN04013T

Description
Adaptable and dependable, NBS’ finished hex nuts can be used in thousands of different applications. Available from ¼” through 1” (inch) and M3 through M24 (metric) internal diameter, all finished hex nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all finished hex nuts come with either zinc or trivalent finish.
Description
Adaptable and dependable, NBS’ finished hex nuts can be used in thousands of different applications. Available from ¼” through 1” (inch) and M3 through M24 (metric) internal diameter, all finished hex nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all finished hex nuts come with either zinc or trivalent finish.

Suppliers

Company
Product
Description
Supplier Links
1/2-13Gr. 5 Finished Hex Nut, Trivalent - NG5FHN04013T - NBS Corp.
Vernon, CA, USA
1/2-13Gr. 5 Finished Hex Nut, Trivalent
NG5FHN04013T
1/2-13Gr. 5 Finished Hex Nut, Trivalent NG5FHN04013T
Adaptable and dependable, NBS’ finished hex nuts can be used in thousands of different applications. Available from ¼” through 1” (inch) and M3 through M24 (metric) internal diameter, all finished hex nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all finished hex nuts come with either zinc or trivalent finish.

Adaptable and dependable, NBS’ finished hex nuts can be used in thousands of different applications. Available from ¼” through 1” (inch) and M3 through M24 (metric) internal diameter, all finished hex nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all finished hex nuts come with either zinc or trivalent finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Nuts
Product Number NG5FHN04013T
Product Name 1/2-13Gr. 5 Finished Hex Nut, Trivalent
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Acorn Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Acorn Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
Nylon Insert Heavy Hex Jam Lock Nuts - NTU Series - National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut; Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1"; 1 1/4"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details