NBS Corp. #10-32 K-Lock Nut, Zinc NG2KEP01032Z

Description
Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.
Description
Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
#10-32 K-Lock Nut, Zinc - NG2KEP01032Z - NBS Corp.
Vernon, CA, USA
#10-32 K-Lock Nut, Zinc
NG2KEP01032Z
#10-32 K-Lock Nut, Zinc NG2KEP01032Z
Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.

Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Nuts
Product Number NG2KEP01032Z
Product Name #10-32 K-Lock Nut, Zinc
Type Locknut; Jet Nut (K-Nut)
Unlock Full Specs
to access all available technical data

Similar Products

Flexnut Standard SX12 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Slotted Hex Jam Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
Material Steel
View Details
Nuts - 335-1055-ND - DigiKey
APM Hexseal Corp.
Specs
Type Hex Nut
Material Steel
Finish Zinc Plated
View Details
Hex Nuts - 2456705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Material Steel; Steel
Finish Zinc Plated; Zinc Plated
View Details