NBS Corp. #6-32 Hex Machine Screw Nut, Zinc NG2HMS00632Z

Description
Featuring a reduced across flats, NBS’ finished hex nuts can be used in hundreds of different applications. Available from #4 through 1/4” internal diameter, all hex machine screw nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all hex machine screw nuts come with either zinc or trivalent finish.
Description
Featuring a reduced across flats, NBS’ finished hex nuts can be used in hundreds of different applications. Available from #4 through 1/4” internal diameter, all hex machine screw nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all hex machine screw nuts come with either zinc or trivalent finish.

Suppliers

Company
Product
Description
Supplier Links
#6-32 Hex Machine Screw Nut, Zinc - NG2HMS00632Z - NBS Corp.
Vernon, CA, USA
#6-32 Hex Machine Screw Nut, Zinc
NG2HMS00632Z
#6-32 Hex Machine Screw Nut, Zinc NG2HMS00632Z
Featuring a reduced across flats, NBS’ finished hex nuts can be used in hundreds of different applications. Available from #4 through 1/4” internal diameter, all hex machine screw nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all hex machine screw nuts come with either zinc or trivalent finish.

Featuring a reduced across flats, NBS’ finished hex nuts can be used in hundreds of different applications. Available from #4 through 1/4” internal diameter, all hex machine screw nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all hex machine screw nuts come with either zinc or trivalent finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Nuts
Product Number NG2HMS00632Z
Product Name #6-32 Hex Machine Screw Nut, Zinc
Size #6
Unlock Full Specs
to access all available technical data

Similar Products

Flexnut Standard SX8 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Square Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Nylon Insert Nut (optional feature); Square Nut; Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"; 2"
Material Steel
View Details
Self-Sealing Locking Jam Nut - Imperial SEELNUT® - 1/4-20 UNC-2B - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Jam Nut; Other; Nut with a Sealing O-Ring
Material Bronze
Finish Nickel Plated
View Details
Hex Nuts - 275608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Size M5; M12
Material Steel; Steel
View Details