NBS Corp. 1/2-13 Nylon Insert Lock Nut, Zinc, NE Thin Pattern NG2NTE04013Z

Description
Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all nylon insert lock nuts come with zinc finish.
Description
Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all nylon insert lock nuts come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
1/2-13 Nylon Insert Lock Nut, Zinc, NE Thin Pattern - NG2NTE04013Z - NBS Corp.
Vernon, CA, USA
1/2-13 Nylon Insert Lock Nut, Zinc, NE Thin Pattern
NG2NTE04013Z
1/2-13 Nylon Insert Lock Nut, Zinc, NE Thin Pattern NG2NTE04013Z
Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all nylon insert lock nuts come with zinc finish.

Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all nylon insert lock nuts come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Nuts
Product Number NG2NTE04013Z
Product Name 1/2-13 Nylon Insert Lock Nut, Zinc, NE Thin Pattern
Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Flange Nuts - 20108 - Jergens, Inc.
Specs
Type Flange Nut
Size 7/8"; 7/8-14
Material Steel; Low Carbon Steel
View Details
Polyamide NPT Threaded Locknuts - 7211498 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size 1"
Material Bronze
View Details
2 suppliers
Acorn/Cap Nut, Nylon - 402 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Acorn Nut
Size Hex OD: .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details
Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details