NBS Corp. 5/16-24 Flange Nut, Serrated NG2FLS02524Z

Description
With serrations under flange, NBS’ serrated flange nuts offer the perfect solution against nuts becoming loose from vibrations. Available from #8 through ¾” (inch) and M6 through M12 internal diameter (metric), all serrated flange nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all serrated flange nuts come with either zinc or trivalent finish.
Description
With serrations under flange, NBS’ serrated flange nuts offer the perfect solution against nuts becoming loose from vibrations. Available from #8 through ¾” (inch) and M6 through M12 internal diameter (metric), all serrated flange nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all serrated flange nuts come with either zinc or trivalent finish.

Suppliers

Company
Product
Description
Supplier Links
5/16-24 Flange Nut, Serrated - NG2FLS02524Z - NBS Corp.
Vernon, CA, USA
5/16-24 Flange Nut, Serrated
NG2FLS02524Z
5/16-24 Flange Nut, Serrated NG2FLS02524Z
With serrations under flange, NBS’ serrated flange nuts offer the perfect solution against nuts becoming loose from vibrations. Available from #8 through ¾” (inch) and M6 through M12 internal diameter (metric), all serrated flange nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all serrated flange nuts come with either zinc or trivalent finish.

With serrations under flange, NBS’ serrated flange nuts offer the perfect solution against nuts becoming loose from vibrations. Available from #8 through ¾” (inch) and M6 through M12 internal diameter (metric), all serrated flange nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all serrated flange nuts come with either zinc or trivalent finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Nuts
Product Number NG2FLS02524Z
Product Name 5/16-24 Flange Nut, Serrated
Type Flange Nut
Unlock Full Specs
to access all available technical data

Similar Products

Steel Nuts - 9604 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size #8
Material Steel
View Details
2 suppliers
Nylon Insert Hex Lock Nuts - NE Series - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut; Locknut
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"
Material Steel
View Details
Hexagonal Nut, #8-32 Thread Size, 0.34375in. Across the Flats, 0.125in. Head Height, Material- Nylon (6/6 Natural). - A 9M62-0832 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size #8
Material Plastic; Nylon
View Details