NBS Corp. 1/4-20 x 7/16" 4 Prong Tee Nut, Zinc N4PTEE02000C20Z

Description
Featuring either 3 or 4 prongs, NBS’ tee nuts all meet IFI specifications and are sourced only from ISO-9001 accredited manufacturers. Available from #6 through 3/8” diameter for both 3 and 4 prongs, all tee nuts come with zinc finish.
Description
Featuring either 3 or 4 prongs, NBS’ tee nuts all meet IFI specifications and are sourced only from ISO-9001 accredited manufacturers. Available from #6 through 3/8” diameter for both 3 and 4 prongs, all tee nuts come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
1/4-20 x 7/16" 4 Prong Tee Nut, Zinc - N4PTEE02000C20Z - NBS Corp.
Vernon, CA, USA
1/4-20 x 7/16" 4 Prong Tee Nut, Zinc
N4PTEE02000C20Z
1/4-20 x 7/16" 4 Prong Tee Nut, Zinc N4PTEE02000C20Z
Featuring either 3 or 4 prongs, NBS’ tee nuts all meet IFI specifications and are sourced only from ISO-9001 accredited manufacturers. Available from #6 through 3/8” diameter for both 3 and 4 prongs, all tee nuts come with zinc finish.

Featuring either 3 or 4 prongs, NBS’ tee nuts all meet IFI specifications and are sourced only from ISO-9001 accredited manufacturers. Available from #6 through 3/8” diameter for both 3 and 4 prongs, all tee nuts come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Nuts
Product Number N4PTEE02000C20Z
Product Name 1/4-20 x 7/16" 4 Prong Tee Nut, Zinc
Type Tee Nut
Unlock Full Specs
to access all available technical data

Similar Products

Flexnut Standard SX8 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Plow Bolt Hex Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"
Material Steel
View Details
Self-Sealing Locking Standard Nut - Metric SEELNUT® - M14 x 2 - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Size M14
Material Steel; Low Carbon Steel
View Details
Hex Nuts - 2451313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Material Steel; Steel
Finish Zinc Plated; Zinc Plated
View Details