NBS Corp. M10 - 1.5 Cl. 6 DIN 934 Finished Hex Nut, Zinc N6934M10150Z

Description
Adaptable and dependable, NBS’ finished hex nuts can be used in thousands of different applications. Available from ¼” through 1” (inch) and M3 through M24 (metric) internal diameter, all finished hex nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all finished hex nuts come with either zinc or trivalent finish.
Description
Adaptable and dependable, NBS’ finished hex nuts can be used in thousands of different applications. Available from ¼” through 1” (inch) and M3 through M24 (metric) internal diameter, all finished hex nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all finished hex nuts come with either zinc or trivalent finish.

Suppliers

Company
Product
Description
Supplier Links
M10 - 1.5 Cl. 6 DIN 934 Finished Hex Nut, Zinc - N6934M10150Z - NBS Corp.
Vernon, CA, USA
M10 - 1.5 Cl. 6 DIN 934 Finished Hex Nut, Zinc
N6934M10150Z
M10 - 1.5 Cl. 6 DIN 934 Finished Hex Nut, Zinc N6934M10150Z
Adaptable and dependable, NBS’ finished hex nuts can be used in thousands of different applications. Available from ¼” through 1” (inch) and M3 through M24 (metric) internal diameter, all finished hex nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all finished hex nuts come with either zinc or trivalent finish.

Adaptable and dependable, NBS’ finished hex nuts can be used in thousands of different applications. Available from ¼” through 1” (inch) and M3 through M24 (metric) internal diameter, all finished hex nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all finished hex nuts come with either zinc or trivalent finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Nuts
Product Number N6934M10150Z
Product Name M10 - 1.5 Cl. 6 DIN 934 Finished Hex Nut, Zinc
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Hex Flange Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
Serrated Flange Lock Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Flange Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other; Serrated; Optional Nylon Inserts and Patches
Size #6; #8; #10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details