NBK America LLC Hex Nuts (Galvanic Corrosion Prevention Treatment) SHN-M6-GJ

Description
When the thread part and mating side materials differ, this prevents the corrosion (galvanic corrosion *1) that occurs due to adherence of water droplets, etc. The surface treatment reduces the electrical conductivity, and suppresses the battery action between dissimilar metals which is a source of corrosion. The effective period of galvanic corrosion prevention is about 5 times longer than hot dip zinc plating. Suitable for fixing aluminum parts and materials that are used outdoors. Surface treatment adhesiveness is high, with superior anti-rust effects for the nuts themselves, as well. *1: In locations where dissimilar metals are in direct contact, when water droplets, etc., adhere between the two metals, battery action can result in corrosion. This is also called galvanic corrosion.
Datasheet
Description
When the thread part and mating side materials differ, this prevents the corrosion (galvanic corrosion *1) that occurs due to adherence of water droplets, etc. The surface treatment reduces the electrical conductivity, and suppresses the battery action between dissimilar metals which is a source of corrosion. The effective period of galvanic corrosion prevention is about 5 times longer than hot dip zinc plating. Suitable for fixing aluminum parts and materials that are used outdoors. Surface treatment adhesiveness is high, with superior anti-rust effects for the nuts themselves, as well. *1: In locations where dissimilar metals are in direct contact, when water droplets, etc., adhere between the two metals, battery action can result in corrosion. This is also called galvanic corrosion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Nuts (Galvanic Corrosion Prevention Treatment) - SHN-M6-GJ - NBK America LLC
King of Prussia, PA, USA
Hex Nuts (Galvanic Corrosion Prevention Treatment)
SHN-M6-GJ
Hex Nuts (Galvanic Corrosion Prevention Treatment) SHN-M6-GJ
When the thread part and mating side materials differ, this prevents the corrosion (galvanic corrosion *1) that occurs due to adherence of water droplets, etc. The surface treatment reduces the electrical conductivity, and suppresses the battery action between dissimilar metals which is a source of corrosion. The effective period of galvanic corrosion prevention is about 5 times longer than hot dip zinc plating. Suitable for fixing aluminum parts and materials that are used outdoors. Surface treatment adhesiveness is high, with superior anti-rust effects for the nuts themselves, as well. *1: In locations where dissimilar metals are in direct contact, when water droplets, etc., adhere between the two metals, battery action can result in corrosion. This is also called galvanic corrosion.
  • When the thread part and mating side materials differ, this prevents the corrosion (galvanic corrosion *1) that occurs due to adherence of water droplets, etc.
  • The surface treatment reduces the electrical conductivity, and suppresses the battery action between dissimilar metals which is a source of corrosion.
  • The effective period of galvanic corrosion prevention is about 5 times longer than hot dip zinc plating.
  • Suitable for fixing aluminum parts and materials that are used outdoors.
  • Surface treatment adhesiveness is high, with superior anti-rust effects for the nuts themselves, as well.

*1: In locations where dissimilar metals are in direct contact, when water droplets, etc., adhere between the two metals, battery action can result in corrosion. This is also called galvanic corrosion.

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Nuts
Product Number SHN-M6-GJ
Product Name Hex Nuts (Galvanic Corrosion Prevention Treatment)
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Flanged Assemblies - 39305 - Jergens, Inc.
Specs
Type Flange Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Slotted Hex Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
Material Steel
View Details
ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Acorn Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Acorn Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details