NBK America LLC Hex Nuts / Hex Flange Nuts - Titanium SHNT-M8

Description
Specific gravity is approximately 60% of stainless steel. Nonmagnetic. Excellent chemical and seawater resistance. Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
Datasheet
Description
Specific gravity is approximately 60% of stainless steel. Nonmagnetic. Excellent chemical and seawater resistance. Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Nuts / Hex Flange Nuts - Titanium - SHNT-M8 - NBK America LLC
King of Prussia, PA, USA
Hex Nuts / Hex Flange Nuts - Titanium
SHNT-M8
Hex Nuts / Hex Flange Nuts - Titanium SHNT-M8
Specific gravity is approximately 60% of stainless steel. Nonmagnetic. Excellent chemical and seawater resistance. Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
  • Specific gravity is approximately 60% of stainless steel.
  • Nonmagnetic.
  • Excellent chemical and seawater resistance.
  • Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Nuts
Product Number SHNT-M8
Product Name Hex Nuts / Hex Flange Nuts - Titanium
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Kwik-Turn T-Slot Nuts - 43338 - Jergens, Inc.
Specs
Size 5/8"; 5/8-11 (UNC)
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Two Way Side Lock Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
Material Steel
View Details
ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Acorn Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Acorn Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details