NBK America LLC Plastic Screws - Hex Nuts / Washers - PVDF SPV-5-W

Description
PVDF has excellent chemical resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine. It can be used in atmospheres in which metal and PVC (polyvinyl chloride) cannot be used. Max. Operating Temperature*1(min./m ax.): -40/150℃ Its tensile strength equals or exceeds that of PVC, and its impact strength is 3 times that of PVC. It is self-extinguishing and has excellent incombustibility. The properties and precautions of plastic screws⇒Plastic Screws
Datasheet
Description
PVDF has excellent chemical resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine. It can be used in atmospheres in which metal and PVC (polyvinyl chloride) cannot be used. Max. Operating Temperature*1(min./m ax.): -40/150℃ Its tensile strength equals or exceeds that of PVC, and its impact strength is 3 times that of PVC. It is self-extinguishing and has excellent incombustibility. The properties and precautions of plastic screws⇒Plastic Screws
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Screws - Hex Nuts / Washers - PVDF - SPV-5-W - NBK America LLC
King of Prussia, PA, USA
Plastic Screws - Hex Nuts / Washers - PVDF
SPV-5-W
Plastic Screws - Hex Nuts / Washers - PVDF SPV-5-W
PVDF has excellent chemical resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine. It can be used in atmospheres in which metal and PVC (polyvinyl chloride) cannot be used. Max. Operating Temperature*1(min./m ax.): -40/150℃ Its tensile strength equals or exceeds that of PVC, and its impact strength is 3 times that of PVC. It is self-extinguishing and has excellent incombustibility. The properties and precautions of plastic screws⇒Plastic Screws
  • PVDF has excellent chemical resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine.
  • It can be used in atmospheres in which metal and PVC (polyvinyl chloride) cannot be used.
  • Max. Operating Temperature*1(min./max.): -40/150℃
  • Its tensile strength equals or exceeds that of PVC, and its impact strength is 3 times that of PVC.
  • It is self-extinguishing and has excellent incombustibility.
  • The properties and precautions of plastic screws⇒Plastic Screws
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Nuts
Product Number SPV-5-W
Product Name Plastic Screws - Hex Nuts / Washers - PVDF
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Hex Nuts - 20712 - Jergens, Inc.
Specs
Type Hex Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
All Metal Hex Lock Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
Material Steel
View Details
ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details