NBK America LLC Plastic Screw - Hex Nuts / Washers - PPS SPS-M2-N

Description
PPS has excellent heat resistance and chemical resistance and continuous duty temperature of 200°C. Under 200°C, no oils, fats, or organic solvents dissolve PPS. It has high strength, high rigidity, and high heat resistance strength. It has high incombustibility that meets V-0 of UL 94. The properties and precautions of plastic screws⇒Plastic Screws
Datasheet
Description
PPS has excellent heat resistance and chemical resistance and continuous duty temperature of 200°C. Under 200°C, no oils, fats, or organic solvents dissolve PPS. It has high strength, high rigidity, and high heat resistance strength. It has high incombustibility that meets V-0 of UL 94. The properties and precautions of plastic screws⇒Plastic Screws
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Screw - Hex Nuts / Washers - PPS - SPS-M2-N - NBK America LLC
King of Prussia, PA, USA
Plastic Screw - Hex Nuts / Washers - PPS
SPS-M2-N
Plastic Screw - Hex Nuts / Washers - PPS SPS-M2-N
PPS has excellent heat resistance and chemical resistance and continuous duty temperature of 200°C. Under 200°C, no oils, fats, or organic solvents dissolve PPS. It has high strength, high rigidity, and high heat resistance strength. It has high incombustibility that meets V-0 of UL 94. The properties and precautions of plastic screws⇒Plastic Screws
  • PPS has excellent heat resistance and chemical resistance and continuous duty temperature of 200°C. Under 200°C, no oils, fats, or organic solvents dissolve PPS.
  • It has high strength, high rigidity, and high heat resistance strength.
  • It has high incombustibility that meets V-0 of UL 94.
  • The properties and precautions of plastic screws⇒Plastic Screws
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Nuts
Product Number SPS-M2-N
Product Name Plastic Screw - Hex Nuts / Washers - PPS
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Nord-Lock Wheel Nut -  - Nord-Lock Group
Nord-Lock Group
Specs
Type Hex Nut; Locknut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
ALTH Locknuts - 6010120 - Galco Industrial Electronics
Specs
Type Locknut
View Details
Acorn Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Acorn Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details