NBK America LLC Plastic Screws - Hex Nuts / Washers - PVDF SPV-4-W

Description
PVDF has excellent chemical resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine. It can be used in atmospheres in which metal and PVC (polyvinyl chloride) cannot be used. Max. Operating Temperature*1(min./m ax.): -40/150℃ Its tensile strength equals or exceeds that of PVC, and its impact strength is 3 times that of PVC. It is self-extinguishing and has excellent incombustibility. The properties and precautions of plastic screws⇒Plastic Screws
Datasheet
Description
PVDF has excellent chemical resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine. It can be used in atmospheres in which metal and PVC (polyvinyl chloride) cannot be used. Max. Operating Temperature*1(min./m ax.): -40/150℃ Its tensile strength equals or exceeds that of PVC, and its impact strength is 3 times that of PVC. It is self-extinguishing and has excellent incombustibility. The properties and precautions of plastic screws⇒Plastic Screws
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Screws - Hex Nuts / Washers - PVDF - SPV-4-W - NBK America LLC
King of Prussia, PA, USA
Plastic Screws - Hex Nuts / Washers - PVDF
SPV-4-W
Plastic Screws - Hex Nuts / Washers - PVDF SPV-4-W
PVDF has excellent chemical resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine. It can be used in atmospheres in which metal and PVC (polyvinyl chloride) cannot be used. Max. Operating Temperature*1(min./m ax.): -40/150℃ Its tensile strength equals or exceeds that of PVC, and its impact strength is 3 times that of PVC. It is self-extinguishing and has excellent incombustibility. The properties and precautions of plastic screws⇒Plastic Screws
  • PVDF has excellent chemical resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine.
  • It can be used in atmospheres in which metal and PVC (polyvinyl chloride) cannot be used.
  • Max. Operating Temperature*1(min./max.): -40/150℃
  • Its tensile strength equals or exceeds that of PVC, and its impact strength is 3 times that of PVC.
  • It is self-extinguishing and has excellent incombustibility.
  • The properties and precautions of plastic screws⇒Plastic Screws
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Nuts
Product Number SPV-4-W
Product Name Plastic Screws - Hex Nuts / Washers - PVDF
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Lock Nuts - 28103 - Jergens, Inc.
Specs
Type Locknut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Clinch Nuts - CLS-M12-2 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
View Details
Hex Nuts - 2451300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Material Steel; Steel
Finish Zinc Plated; Zinc Plated
View Details
ptfe nut -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details