NBK America LLC Plastic Screw - Hex Nuts / Washers - PPS SPS-12-W

Description
PPS has excellent heat resistance and chemical resistance and continuous duty temperature of 200°C. Under 200°C, no oils, fats, or organic solvents dissolve PPS. It has high strength, high rigidity, and high heat resistance strength. It has high incombustibility that meets V-0 of UL 94. The properties and precautions of plastic screws⇒Plastic Screws
Datasheet
Description
PPS has excellent heat resistance and chemical resistance and continuous duty temperature of 200°C. Under 200°C, no oils, fats, or organic solvents dissolve PPS. It has high strength, high rigidity, and high heat resistance strength. It has high incombustibility that meets V-0 of UL 94. The properties and precautions of plastic screws⇒Plastic Screws
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Screw - Hex Nuts / Washers - PPS - SPS-12-W - NBK America LLC
King of Prussia, PA, USA
Plastic Screw - Hex Nuts / Washers - PPS
SPS-12-W
Plastic Screw - Hex Nuts / Washers - PPS SPS-12-W
PPS has excellent heat resistance and chemical resistance and continuous duty temperature of 200°C. Under 200°C, no oils, fats, or organic solvents dissolve PPS. It has high strength, high rigidity, and high heat resistance strength. It has high incombustibility that meets V-0 of UL 94. The properties and precautions of plastic screws⇒Plastic Screws
  • PPS has excellent heat resistance and chemical resistance and continuous duty temperature of 200°C. Under 200°C, no oils, fats, or organic solvents dissolve PPS.
  • It has high strength, high rigidity, and high heat resistance strength.
  • It has high incombustibility that meets V-0 of UL 94.
  • The properties and precautions of plastic screws⇒Plastic Screws
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Nuts
Product Number SPS-12-W
Product Name Plastic Screw - Hex Nuts / Washers - PPS
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Locking Standard Nut - Metric SEELNUT® - M5 x 0.8 - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Size M5
Material Steel; Low Carbon Steel
View Details
Polyamide PG Threaded Locknuts - 7211890 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size PG48
Material Bronze
View Details
2 suppliers
Hex Flange Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details