NBK America LLC Plastic Screws - Hex Nuts - PFA SPFA-M6-N

Description
PFA is a plastic with excellent heat resistance, electrical properties, chemical resistance, and abrasion resistance. Most chemicals cannot penetrate PFA. It has excellent non-adhesive and lubrication properties. It also has high flame retardance which clears the UL 94 V-0 standard. The properties and precautions of plastic screws⇒Plastic Screws
Datasheet
Description
PFA is a plastic with excellent heat resistance, electrical properties, chemical resistance, and abrasion resistance. Most chemicals cannot penetrate PFA. It has excellent non-adhesive and lubrication properties. It also has high flame retardance which clears the UL 94 V-0 standard. The properties and precautions of plastic screws⇒Plastic Screws
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Screws - Hex Nuts - PFA - SPFA-M6-N - NBK America LLC
King of Prussia, PA, USA
Plastic Screws - Hex Nuts - PFA
SPFA-M6-N
Plastic Screws - Hex Nuts - PFA SPFA-M6-N
PFA is a plastic with excellent heat resistance, electrical properties, chemical resistance, and abrasion resistance. Most chemicals cannot penetrate PFA. It has excellent non-adhesive and lubrication properties. It also has high flame retardance which clears the UL 94 V-0 standard. The properties and precautions of plastic screws⇒Plastic Screws
  • PFA is a plastic with excellent heat resistance, electrical properties, chemical resistance, and abrasion resistance. Most chemicals cannot penetrate PFA.
  • It has excellent non-adhesive and lubrication properties.
  • It also has high flame retardance which clears the UL 94 V-0 standard.
  • The properties and precautions of plastic screws⇒Plastic Screws
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Nuts
Product Number SPFA-M6-N
Product Name Plastic Screws - Hex Nuts - PFA
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

T-slot Nut - BJ749 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Size M8; M10; M12; M16; M20
Material Steel
Finish Black Oxide
View Details
Acorn Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Acorn Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
Flexnut Standard SX12 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details