NBK America LLC Plastic Screw - Hex Nuts / Washers - PEEK SPE-4-W

Description
PEEK is a thermoplastic super-engineering plastic with excellent physical and chemical properties. These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric acid, and concentrate hydrofluoric acid. These screws have excellent heat resistance, water resistance, and high heat resistance strength. These screws have excellent abrasion, shock, and fatigue resistance. They have high incombustibility that meets V-0 of UL 94. The properties and precautions of plastic screws⇒Plastic Screws
Datasheet
Description
PEEK is a thermoplastic super-engineering plastic with excellent physical and chemical properties. These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric acid, and concentrate hydrofluoric acid. These screws have excellent heat resistance, water resistance, and high heat resistance strength. These screws have excellent abrasion, shock, and fatigue resistance. They have high incombustibility that meets V-0 of UL 94. The properties and precautions of plastic screws⇒Plastic Screws
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Screw - Hex Nuts / Washers - PEEK - SPE-4-W - NBK America LLC
King of Prussia, PA, USA
Plastic Screw - Hex Nuts / Washers - PEEK
SPE-4-W
Plastic Screw - Hex Nuts / Washers - PEEK SPE-4-W
PEEK is a thermoplastic super-engineering plastic with excellent physical and chemical properties. These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric acid, and concentrate hydrofluoric acid. These screws have excellent heat resistance, water resistance, and high heat resistance strength. These screws have excellent abrasion, shock, and fatigue resistance. They have high incombustibility that meets V-0 of UL 94. The properties and precautions of plastic screws⇒Plastic Screws
  • PEEK is a thermoplastic super-engineering plastic with excellent physical and chemical properties.
  • These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric acid, and concentrate hydrofluoric acid.
  • These screws have excellent heat resistance, water resistance, and high heat resistance strength.
  • These screws have excellent abrasion, shock, and fatigue resistance.
  • They have high incombustibility that meets V-0 of UL 94.
  • The properties and precautions of plastic screws⇒Plastic Screws
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Nuts
Product Number SPE-4-W
Product Name Plastic Screw - Hex Nuts / Washers - PEEK
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Flexnut Standard SX8 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Nut - 4032D80060109 - BUMAX®
Specs
Type Hex Nut
Size M6
Material Stainless Steel; Super Duplex
View Details