NBK America LLC Plastic Screw - Hex Nuts / Washers - PC SPC-M3-N

Description
PC (polycarbonate) has the highest shock resistance of engineering plastics. Max. Operating Temperature*1 (min./max.):-40/115° C PC has low water absorbency and excellent weather resistance. The properties and precautions of plastic screws⇒Plastic Screws
Datasheet
Description
PC (polycarbonate) has the highest shock resistance of engineering plastics. Max. Operating Temperature*1 (min./max.):-40/115° C PC has low water absorbency and excellent weather resistance. The properties and precautions of plastic screws⇒Plastic Screws
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Screw - Hex Nuts / Washers - PC - SPC-M3-N - NBK America LLC
King of Prussia, PA, USA
Plastic Screw - Hex Nuts / Washers - PC
SPC-M3-N
Plastic Screw - Hex Nuts / Washers - PC SPC-M3-N
PC (polycarbonate) has the highest shock resistance of engineering plastics. Max. Operating Temperature*1 (min./max.):-40/115° C PC has low water absorbency and excellent weather resistance. The properties and precautions of plastic screws⇒Plastic Screws
  • PC (polycarbonate) has the highest shock resistance of engineering plastics.
  • Max. Operating Temperature*1 (min./max.):-40/115°C
  • PC has low water absorbency and excellent weather resistance.
  • The properties and precautions of plastic screws⇒Plastic Screws
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Nuts
Product Number SPC-M3-N
Product Name Plastic Screw - Hex Nuts / Washers - PC
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Hex Flange Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
ptfe nut -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details
3.2mm Across Flats, 1.3 Thick, M1.6 Thread, Alloy Steel Hexagonal Nut - MD0934MXO016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size M1.6
Material Stainless Steel
View Details
Flexnut Standard SX12 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details