ASCO Single Manifold IN124 Series

Description
Application: Polyurethane tubing is ideal for compressed air and vacuum systems. This rigid wall tubing is compatible with push to connect pneumatic fittings. Features: Has excellent abrasion resistance and shape retention while working in high humidity and low temperatures. Withstands salt water, ages well, has good vibration absorption, and excellent tear resistance. Specifications: Vacuum to 28" Hg, Temperature Range: -40° to 165° F, UV Stabilized, Shore 95 A, NSF61 Compliant, Meets UL94HB
Description
Application: Polyurethane tubing is ideal for compressed air and vacuum systems. This rigid wall tubing is compatible with push to connect pneumatic fittings. Features: Has excellent abrasion resistance and shape retention while working in high humidity and low temperatures. Withstands salt water, ages well, has good vibration absorption, and excellent tear resistance. Specifications: Vacuum to 28" Hg, Temperature Range: -40° to 165° F, UV Stabilized, Shore 95 A, NSF61 Compliant, Meets UL94HB

Suppliers

Company
Product
Description
Supplier Links
Single Manifold - IN124 Series - ASCO
Florham Park, NJ, USA
Single Manifold
IN124 Series
Single Manifold IN124 Series
Application: Polyurethane tubing is ideal for compressed air and vacuum systems. This rigid wall tubing is compatible with push to connect pneumatic fittings. Features: Has excellent abrasion resistance and shape retention while working in high humidity and low temperatures. Withstands salt water, ages well, has good vibration absorption, and excellent tear resistance. Specifications: Vacuum to 28" Hg, Temperature Range: -40° to 165° F, UV Stabilized, Shore 95 A, NSF61 Compliant, Meets UL94HB

Application: Polyurethane tubing is ideal for compressed air and vacuum systems. This rigid wall tubing is compatible with push to connect pneumatic fittings. Features: Has excellent abrasion resistance and shape retention while working in high humidity and low temperatures. Withstands salt water, ages well, has good vibration absorption, and excellent tear resistance. Specifications: Vacuum to 28" Hg, Temperature Range: -40° to 165° F, UV Stabilized, Shore 95 A, NSF61 Compliant, Meets UL94HB

Supplier's Site

Technical Specifications

  ASCO
Product Category Tube Fittings
Product Number IN124 Series
Product Name Single Manifold
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Tee Nut Fittings - 61051 - Jergens, Inc.
Specs
Fitting Type Swivel Fitting; Tee Fitting; Hydraulic Fitting
English Size 0.250 inch (6.35 mm)
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Push-in connector, self-sealing - QSK-8 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details