ASCO Extended Swivel Elbow/Metric Tube NW109E Series

Description
Pressure Rating to 265 psi • Vacuum Rating: 29" of Mercury Hg • Temperature range: -20°F to +176°F (BUNA N O-ring) +230°F (Viton O-ring) • Tube diameter: 1/8" to 1/2" 4mm to 12mm • Thread size: 1/8 to 1/2
Description
Pressure Rating to 265 psi • Vacuum Rating: 29" of Mercury Hg • Temperature range: -20°F to +176°F (BUNA N O-ring) +230°F (Viton O-ring) • Tube diameter: 1/8" to 1/2" 4mm to 12mm • Thread size: 1/8 to 1/2

Suppliers

Company
Product
Description
Supplier Links
Extended Swivel Elbow/Metric Tube - NW109E Series - ASCO
Florham Park, NJ, USA
Extended Swivel Elbow/Metric Tube
NW109E Series
Extended Swivel Elbow/Metric Tube NW109E Series
Pressure Rating to 265 psi • Vacuum Rating: 29" of Mercury Hg • Temperature range: -20°F to +176°F (BUNA N O-ring) +230°F (Viton O-ring) • Tube diameter: 1/8" to 1/2" 4mm to 12mm • Thread size: 1/8 to 1/2

Pressure Rating to 265 psi

• Vacuum Rating: 29" of Mercury Hg

• Temperature range: -20°F to

+176°F (BUNA N O-ring)

+230°F (Viton O-ring)

• Tube diameter: 1/8" to 1/2"

4mm to 12mm

• Thread size: 1/8 to 1/2

Supplier's Site

Technical Specifications

  ASCO
Product Category Tube Fittings
Product Number NW109E Series
Product Name Extended Swivel Elbow/Metric Tube
Fitting Type Swivel Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barb to Barb Bulkhead, Unsealed Flange - MBHA_12_Flange - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End; Flange Connection
English Size 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Flareless Fittings - 60204 - Jergens, Inc.
Specs
Fitting Type Tee Fitting
Connection Type Flare Connection
English Size 0.125 inch (3.17 mm)
View Details