• Pressure Rating to 265 psi
• Vacuum Rating: 29" of Mercury Hg
• Temperature range: -20°F to
+176°F (BUNA N O-ring)
+230°F (Viton O-ring)
• Push-in fittings with NPTF Threads
• Teflon thread sealant
• Tube diameter: 1/8" to 1/2"
• Thread size: 10-32 UNF to 1/2 NPTF
ASCO | |
---|---|
Product Category | Tube Fittings |
Product Number | IN103V Series |
Product Name | Straight |
Connection Type | Compression Fitting |