ASCO Extended Swivel Elbow/Inch Tube INW109E Series

Description
Pressure Rating to 265 psi • Vacuum Rating: 29" of Mercury Hg • Temperature range: -20°F to +176°F (BUNA N O-ring) +230°F (Viton O-ring) • Tube diameter: 1/8" to 1/2" 4mm to 12mm • Thread size: 1/8 to 1/2
Description
Pressure Rating to 265 psi • Vacuum Rating: 29" of Mercury Hg • Temperature range: -20°F to +176°F (BUNA N O-ring) +230°F (Viton O-ring) • Tube diameter: 1/8" to 1/2" 4mm to 12mm • Thread size: 1/8 to 1/2

Suppliers

Company
Product
Description
Supplier Links
Extended Swivel Elbow/Inch Tube - INW109E Series - ASCO
Florham Park, NJ, USA
Extended Swivel Elbow/Inch Tube
INW109E Series
Extended Swivel Elbow/Inch Tube INW109E Series
Pressure Rating to 265 psi • Vacuum Rating: 29" of Mercury Hg • Temperature range: -20°F to +176°F (BUNA N O-ring) +230°F (Viton O-ring) • Tube diameter: 1/8" to 1/2" 4mm to 12mm • Thread size: 1/8 to 1/2

Pressure Rating to 265 psi

• Vacuum Rating: 29" of Mercury Hg

• Temperature range: -20°F to

+176°F (BUNA N O-ring)

+230°F (Viton O-ring)

• Tube diameter: 1/8" to 1/2"

4mm to 12mm

• Thread size: 1/8 to 1/2

Supplier's Site

Technical Specifications

  ASCO
Product Category Tube Fittings
Product Number INW109E Series
Product Name Extended Swivel Elbow/Inch Tube
Fitting Type Swivel Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61046 - Jergens, Inc.
Specs
English Size 0.750 inch (19.05 mm)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barbed Tubing Union Tee - MHT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting; Union Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Push-Quick Fitting - PQ-UE06M5 - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; M5
Material Thermoplastic
View Details