• Pressure Rating to 265 psi
• Vacuum Rating: 29" of Mercury Hg
• Temperature range: -20°F to
+176°F (BUNA N O-ring)
+230°F (Viton O-ring)
• Push-in fittings with G Threads
• Tube diameter: 4mm to 12mm
• Thread size: M5 to 1/2 G
| ASCO | |
|---|---|
| Product Category | Tube Fittings |
| Product Number | N123 Series |
| Product Name | Double Banjo |
| Fitting Type | Coupling Fitting; Reducer Fitting |