ASCO Bulkhead Union N101 Series

Description
• Pressure Rating to 265 psi • Vacuum Rating: 29" of Mercury Hg • Temperature range: -20°F to +176°F (BUNA N O-ring) +230°F (Viton O-ring) • Push-in fittings with G Threads • Tube diameter: 4mm to 12mm • Thread size: M5 to 1/2 G
Description
• Pressure Rating to 265 psi • Vacuum Rating: 29" of Mercury Hg • Temperature range: -20°F to +176°F (BUNA N O-ring) +230°F (Viton O-ring) • Push-in fittings with G Threads • Tube diameter: 4mm to 12mm • Thread size: M5 to 1/2 G

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Union - N101 Series - ASCO
Florham Park, NJ, USA
Bulkhead Union
N101 Series
Bulkhead Union N101 Series
• Pressure Rating to 265 psi • Vacuum Rating: 29" of Mercury Hg • Temperature range: -20°F to +176°F (BUNA N O-ring) +230°F (Viton O-ring) • Push-in fittings with G Threads • Tube diameter: 4mm to 12mm • Thread size: M5 to 1/2 G

• Pressure Rating to 265 psi

• Vacuum Rating: 29" of Mercury Hg

• Temperature range: -20°F to

+176°F (BUNA N O-ring)

+230°F (Viton O-ring)

• Push-in fittings with G Threads

• Tube diameter: 4mm to 12mm

• Thread size: M5 to 1/2 G

Supplier's Site

Technical Specifications

  ASCO
Product Category Tube Fittings
Product Number N101 Series
Product Name Bulkhead Union
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Bite Type Tube Fitting - B-0606-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 0.562 inch (14.29 mm)
View Details
Pneumatic Fittings - 1259566 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel plated brass
View Details
PTFE Swagelok Tube Fitting -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Fluororesin
View Details