• Max. pressure range 265 psi
• Vacuum rating: 29” of Mercury Hg
• Temperature range: -20°F to
230°F (Viton gaskets)
• Push-in fittings with NPTF Threads
• Tube diameter: 1/8" to 1/2"
• Thread size: 10-32 UNF to 1/2 NPTF
• Teflon thread sealant
| ASCO | |
|---|---|
| Product Category | Tube Fittings |
| Product Number | IN133V Series |
| Product Name | Male Tee |
| Fitting Type | Tee Fitting (optional feature); Reducer Fitting (optional feature) |