ASCO Single Banjo IN122 Series

Description
Application: Polyurethane tubing is ideal for compressed air and vacuum systems. This rigid wall tubing is compatible with push to connect pneumatic fittings. Features: Has excellent abrasion resistance and shape retention while working in high humidity and low temperatures. Withstands salt water, ages well, has good vibration absorption, and excellent tear resistance. Specifications: Vacuum to 28" Hg, Temperature Range: -40° to 165° F, UV Stabilized, Shore 95 A, NSF61 Compliant, Meets UL94HB
Description
Application: Polyurethane tubing is ideal for compressed air and vacuum systems. This rigid wall tubing is compatible with push to connect pneumatic fittings. Features: Has excellent abrasion resistance and shape retention while working in high humidity and low temperatures. Withstands salt water, ages well, has good vibration absorption, and excellent tear resistance. Specifications: Vacuum to 28" Hg, Temperature Range: -40° to 165° F, UV Stabilized, Shore 95 A, NSF61 Compliant, Meets UL94HB

Suppliers

Company
Product
Description
Supplier Links
Single Banjo - IN122 Series - ASCO
Florham Park, NJ, USA
Single Banjo
IN122 Series
Single Banjo IN122 Series
Application: Polyurethane tubing is ideal for compressed air and vacuum systems. This rigid wall tubing is compatible with push to connect pneumatic fittings. Features: Has excellent abrasion resistance and shape retention while working in high humidity and low temperatures. Withstands salt water, ages well, has good vibration absorption, and excellent tear resistance. Specifications: Vacuum to 28" Hg, Temperature Range: -40° to 165° F, UV Stabilized, Shore 95 A, NSF61 Compliant, Meets UL94HB

Application: Polyurethane tubing is ideal for compressed air and vacuum systems. This rigid wall tubing is compatible with push to connect pneumatic fittings. Features: Has excellent abrasion resistance and shape retention while working in high humidity and low temperatures. Withstands salt water, ages well, has good vibration absorption, and excellent tear resistance. Specifications: Vacuum to 28" Hg, Temperature Range: -40° to 165° F, UV Stabilized, Shore 95 A, NSF61 Compliant, Meets UL94HB

Supplier's Site

Technical Specifications

  ASCO
Product Category Tube Fittings
Product Number IN122 Series
Product Name Single Banjo
Fitting Type Coupling Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61063 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting; Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
7121L Plug High Purity Plug Fitting And Blanking Plug -  - Shenzhen Jewellok Technology Co., Ltd.
Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Gas Fitting
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 0.500 inch (12.7 mm)
Temperature 250 F (121 C)
View Details