ASCO Male Elbow IN113V Series

Description
• Max. pressure range 265 psi • Vacuum rating: 29” of Mercury Hg • Temperature range: -20°F to 230°F (Viton gaskets) • Push-in fittings with NPTF Threads • Tube diameter: 1/8" to 1/2" • Thread size: 10-32 UNF to 1/2 NPTF • Teflon thread sealant
Description
• Max. pressure range 265 psi • Vacuum rating: 29” of Mercury Hg • Temperature range: -20°F to 230°F (Viton gaskets) • Push-in fittings with NPTF Threads • Tube diameter: 1/8" to 1/2" • Thread size: 10-32 UNF to 1/2 NPTF • Teflon thread sealant

Suppliers

Company
Product
Description
Supplier Links
Male Elbow - IN113V Series - ASCO
Florham Park, NJ, USA
Male Elbow
IN113V Series
Male Elbow IN113V Series
• Max. pressure range 265 psi • Vacuum rating: 29” of Mercury Hg • Temperature range: -20°F to 230°F (Viton gaskets) • Push-in fittings with NPTF Threads • Tube diameter: 1/8" to 1/2" • Thread size: 10-32 UNF to 1/2 NPTF • Teflon thread sealant

• Max. pressure range 265 psi

• Vacuum rating: 29” of Mercury Hg

• Temperature range: -20°F to

230°F (Viton gaskets)

• Push-in fittings with NPTF Threads

• Tube diameter: 1/8" to 1/2"

• Thread size: 10-32 UNF to 1/2 NPTF

• Teflon thread sealant

Supplier's Site

Technical Specifications

  ASCO
Product Category Tube Fittings
Product Number IN113V Series
Product Name Male Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Bite Type Tube Fitting - B-0808-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 0.750 inch (19.05 mm)
View Details
PTFE Swagelok Tube Fitting -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Fluororesin
View Details
10-32 Thread to Barb, Ultra-Miniature Adjustable Position Hex Elbow - MLASH - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; ENP Brass
View Details