ASCO Union N100 Series

Description
• Pressure Rating to 265 psi • Vacuum Rating: 29" of Mercury Hg • Temperature range: -20°F to +176°F (BUNA N O-ring) +230°F (Viton O-ring) • Push-in fittings with G Threads • Tube diameter: 4mm to 12mm • Thread size: M5 to 1/2 G
Description
• Pressure Rating to 265 psi • Vacuum Rating: 29" of Mercury Hg • Temperature range: -20°F to +176°F (BUNA N O-ring) +230°F (Viton O-ring) • Push-in fittings with G Threads • Tube diameter: 4mm to 12mm • Thread size: M5 to 1/2 G

Suppliers

Company
Product
Description
Supplier Links
Union - N100 Series - ASCO
Florham Park, NJ, USA
• Pressure Rating to 265 psi • Vacuum Rating: 29" of Mercury Hg • Temperature range: -20°F to +176°F (BUNA N O-ring) +230°F (Viton O-ring) • Push-in fittings with G Threads • Tube diameter: 4mm to 12mm • Thread size: M5 to 1/2 G

• Pressure Rating to 265 psi

• Vacuum Rating: 29" of Mercury Hg

• Temperature range: -20°F to

+176°F (BUNA N O-ring)

+230°F (Viton O-ring)

• Push-in fittings with G Threads

• Tube diameter: 4mm to 12mm

• Thread size: M5 to 1/2 G

Supplier's Site

Technical Specifications

  ASCO
Product Category Tube Fittings
Product Number N100 Series
Product Name Union
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Barb tubing fitting - N-3/4-P-13 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Pneumatic Fittings - 1215983 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
Bite Type Tube Fitting - B-0606-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 0.562 inch (14.29 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details