ASCO Union Elbow N106 Series

Description
• Pressure Rating to 265 psi • Vacuum Rating: 29" of Mercury Hg • Temperature range: -20°F to +176°F (BUNA N O-ring) +230°F (Viton O-ring) • Push-in fittings with G Threads • Tube diameter: 4mm to 12mm • Thread size: M5 to 1/2 G
Description
• Pressure Rating to 265 psi • Vacuum Rating: 29" of Mercury Hg • Temperature range: -20°F to +176°F (BUNA N O-ring) +230°F (Viton O-ring) • Push-in fittings with G Threads • Tube diameter: 4mm to 12mm • Thread size: M5 to 1/2 G

Suppliers

Company
Product
Description
Supplier Links
Union Elbow - N106 Series - ASCO
Florham Park, NJ, USA
Union Elbow
N106 Series
Union Elbow N106 Series
• Pressure Rating to 265 psi • Vacuum Rating: 29" of Mercury Hg • Temperature range: -20°F to +176°F (BUNA N O-ring) +230°F (Viton O-ring) • Push-in fittings with G Threads • Tube diameter: 4mm to 12mm • Thread size: M5 to 1/2 G

• Pressure Rating to 265 psi

• Vacuum Rating: 29" of Mercury Hg

• Temperature range: -20°F to

+176°F (BUNA N O-ring)

+230°F (Viton O-ring)

• Push-in fittings with G Threads

• Tube diameter: 4mm to 12mm

• Thread size: M5 to 1/2 G

Supplier's Site

Technical Specifications

  ASCO
Product Category Tube Fittings
Product Number N106 Series
Product Name Union Elbow
Fitting Type Elbow Fitting; Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Flareless Fittings - 60204 - Jergens, Inc.
Specs
Fitting Type Tee Fitting
Connection Type Flare Connection
English Size 0.125 inch (3.17 mm)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Barbed T-connector - T-PK-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material POM
View Details