ASCO Threaded to Push-In Adapter IN120 Series

Description
• Pressure Rating to 265 psi • Vacuum Rating: 29" of Mercury Hg • Temperature range: -20°F to +176°F (BUNA N O-ring) +230°F (Viton O-ring) • Push-in fittings with NPTF Threads • Teflon thread sealant • Tube diameter: 1/8" to 1/2" • Thread size: 10-32 UNF to 1/2 NPTF
Description
• Pressure Rating to 265 psi • Vacuum Rating: 29" of Mercury Hg • Temperature range: -20°F to +176°F (BUNA N O-ring) +230°F (Viton O-ring) • Push-in fittings with NPTF Threads • Teflon thread sealant • Tube diameter: 1/8" to 1/2" • Thread size: 10-32 UNF to 1/2 NPTF

Suppliers

Company
Product
Description
Supplier Links
Threaded to Push-In Adapter - IN120 Series - ASCO
Florham Park, NJ, USA
Threaded to Push-In Adapter
IN120 Series
Threaded to Push-In Adapter IN120 Series
• Pressure Rating to 265 psi • Vacuum Rating: 29" of Mercury Hg • Temperature range: -20°F to +176°F (BUNA N O-ring) +230°F (Viton O-ring) • Push-in fittings with NPTF Threads • Teflon thread sealant • Tube diameter: 1/8" to 1/2" • Thread size: 10-32 UNF to 1/2 NPTF

• Pressure Rating to 265 psi

• Vacuum Rating: 29" of Mercury Hg

• Temperature range: -20°F to

+176°F (BUNA N O-ring)

+230°F (Viton O-ring)

• Push-in fittings with NPTF Threads

• Teflon thread sealant

• Tube diameter: 1/8" to 1/2"

• Thread size: 10-32 UNF to 1/2 NPTF

Supplier's Site

Technical Specifications

  ASCO
Product Category Tube Fittings
Product Number IN120 Series
Product Name Threaded to Push-In Adapter
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

772 LF Female Branch Tee | Stainless Steel Tube Fitting Female Branch Tee 1/2 in. Tube OD x 1/2 in. Tube OD x 3/8 in. Female NPT -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tee Fitting; Gas Fitting
Material Stainless
View Details
Bite Type Tube Fitting - B-1212-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 1.062 inch (26.99 mm)
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details