Application: Polyurethane tubing is ideal for compressed air and vacuum systems. This rigid wall tubing is compatible with push to connect pneumatic fittings. Features: Has excellent abrasion resistance and shape retention while working in high humidity and low temperatures. Withstands salt water, ages well, has good vibration absorption, and excellent tear resistance. Specifications: Vacuum to 28" Hg, Temperature Range: -40° to 165° F, UV Stabilized, Shore 95 A, NSF61 Compliant, Meets UL94HB
| ASCO | |
|---|---|
| Product Category | Tube Fittings |
| Product Number | IN121 Series |
| Product Name | Reducer |
| Fitting Type | Coupling Fitting; Reducer Fitting |