• Pressure Rating to 265 psi
• Vacuum Rating: 29" of Mercury Hg
• Temperature range: -20°F to
+176°F (BUNA N O-ring)
+230°F (Viton O-ring)
• Tube diameter: 1/8" to 1/2"
4mm to 12mm
• Thread size: 1/8 to 1/2
| ASCO | |
|---|---|
| Product Category | Tube Fittings |
| Product Number | N113 Series |
| Product Name | Swivel Branch Tee |
| Fitting Type | Swivel Fitting; Tee Fitting (optional feature); Reducer Fitting (optional feature) |