ASCO Swivel Run Tee/Metric Tube NW116 Series

Description
• Pressure Rating to 265 psi • Vacuum Rating: 29" of Mercury Hg • Temperature range: -20°F to +176°F (BUNA N O-ring) +230°F (Viton O-ring) • Tube diameter: 1/8" to 1/2" 4mm to 12mm • Thread size: 1/8 to 1/2
Description
• Pressure Rating to 265 psi • Vacuum Rating: 29" of Mercury Hg • Temperature range: -20°F to +176°F (BUNA N O-ring) +230°F (Viton O-ring) • Tube diameter: 1/8" to 1/2" 4mm to 12mm • Thread size: 1/8 to 1/2

Suppliers

Company
Product
Description
Supplier Links
Swivel Run Tee/Metric Tube - NW116 Series - ASCO
Florham Park, NJ, USA
Swivel Run Tee/Metric Tube
NW116 Series
Swivel Run Tee/Metric Tube NW116 Series
• Pressure Rating to 265 psi • Vacuum Rating: 29" of Mercury Hg • Temperature range: -20°F to +176°F (BUNA N O-ring) +230°F (Viton O-ring) • Tube diameter: 1/8" to 1/2" 4mm to 12mm • Thread size: 1/8 to 1/2

• Pressure Rating to 265 psi

• Vacuum Rating: 29" of Mercury Hg

• Temperature range: -20°F to

+176°F (BUNA N O-ring)

+230°F (Viton O-ring)

• Tube diameter: 1/8" to 1/2"

4mm to 12mm

• Thread size: 1/8 to 1/2

Supplier's Site

Technical Specifications

  ASCO
Product Category Tube Fittings
Product Number NW116 Series
Product Name Swivel Run Tee/Metric Tube
Fitting Type Swivel Fitting; Tee Fitting (optional feature); Reducer Fitting (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Male Elbow, 5/16
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
Pneumatic Fittings - 1259561 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Stainless; Brass
View Details
ZoomLock MAX - MZK-R108-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Reducer Fitting; HVAC / Refrigeration Fitting
English Size 0.625 inch (15.87 mm)
Temperature 250 F (121 C)
View Details