CUI Inc. Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| 12 V, 0.25 A, 3 W, 18 ~75 Vdc Input Range | |
| 12 V, 0.25 A, 3 W, 9~36 Vdc Input Range | |
| 12 Vdc, 0.083 A, 1 W, 18~36 Vdc Input Range | |
| 12 Vdc, 0.083 A, 1 W, 36~75 Vdc Input Range | |
| 12 Vdc, 0.083 A, 1 W, 4.5~9 Vdc Input Range | |
| 12 Vdc, 0.083 A, 1 W, 9~18 Vdc Input Range | |
| 12 Vdc, 0.084 A, 1 W, 11.4~12.6 Vdc Input Range | |
| 12 Vdc, 0.084 A, 1 W, 22.8~25.2 Vdc Input Range | |
| 12 Vdc, 0.084 A, 1 W, 4.5 ~ 5.5 Vdc Input Range | |
| 12 Vdc, 0.084 A, 1 W, 4.75~5.25 Vdc Input Range | |
| 12 Vdc, 0.13~1.3 A, 15.6 W, 18~75 Vdc Input Range | |
| 12 Vdc, 0.13~1.3 A, 15.6 W, 9~36 Vdc Input Range | |
| 12 Vdc, 0.2 A, 2.5 W, 4.5~9 Vdc Input Range | |
| 12 Vdc, 0.25 A, 3 W, 18~36 Vdc Input Range | |
| 12 Vdc, 0.25 A, 3 W, 36~75 Vdc Input Range | |
| 12 Vdc, 0.25 A, 3 W, 4.5~9 Vdc Input Range | |
| 12 Vdc, 0.25 A, 3 W, 9~18 Vdc Input Range | |
| 12 Vdc, 0.5 A, 6 W, 18~75 Vdc Input Range | |
| 12 Vdc, 0.5 A, 6 W, 9~36 Vdc Input Range | |
| 12 Vdc, 1.67 A, 20 W, 43~160 Vdc Input Range | |
| 12 Vdc, 2.1 A, 25.2 W, 36~75 Vdc Input Range | |
| 12 Vdc, 2.5 A, 30 W | |
| 12 Vdc, 4.17 A, 50 W, 18~36 Vdc Input Range | |
| 12 Vdc, 4.17 A, 50 W, 36~75 Vdc Input Range | |
| 12/-12 Vdc, 0.041 A, 1 W, 18~36 Vdc Input Range | |
| 12/-12 Vdc, 0.041 A, 1 W, 36~75 Vdc Input Range | |
| 12/-12 Vdc, 0.041 A, 1 W, 9~18 Vdc Input Range | |
| 12/-12 Vdc, 0.1 A, 2.5 W, 4.5~9 Vdc Input Range | |
| 12/-12 Vdc, 0.125 A, 3 W, 18~36 Vdc Input Range | |
| 12/-12 Vdc, 0.125 A, 3 W, 36~75 Vdc Input Range | |
| 12/-12 Vdc, 0.125 A, 3 W, 4.5~9 Vdc Input Range | |
| 12/-12 Vdc, 0.125 A, 3 W, 9~18 Vdc Input Range | |
| 12/-12 Vdc, 0.25 A, 6 W, 18~75 Vdc Input Range | |
| 12/-12 Vdc, 0.25 A, 6 W, 9~36 Vdc Input Range | |
| 12/-12 Vdc, 0.25/-0.25 A, 6 W, 18~75 Vdc Input Range | |
| 12/-12 Vdc, 0.25/-0.25 A, 6 W, 9~36 Vdc Input Range | |
| 12/-12 Vdc, 0.83 A, 20 W, 43~160 Vdc Input Range | |
| 12/-12 Vdc, 1 A, 1 W, 4.5~9 Vdc Input Range | |
| 15 V, 0.2 A, 3 W, 18~75 Vdc Input Range | |
| 15 V, 0.2 A, 3 W, 9~36 Vdc Input Range | |
| 15 Vdc, 0.066 A, 1 W, 4.5 ~ 5.5 Vdc Input Range | |
| 15 Vdc, 0.067 A, 1 W, 11.4~12.6 Vdc Input Range | |
| 15 Vdc, 0.067 A, 1 W, 18~36 Vdc Input Range | |
| 15 Vdc, 0.067 A, 1 W, 22.8~25.2 Vdc Input Range | |
| 15 Vdc, 0.067 A, 1 W, 36~75 Vdc Input Range | |
| 15 Vdc, 0.067 A, 1 W, 4.5~9 Vdc Input Range | |
| 15 Vdc, 0.067 A, 1 W, 4.75~5.25 Vdc Input Range | |
| 15 Vdc, 0.067 A, 1 W, 9~18 Vdc Input Range | |
| 15 Vdc, 0.11~1.1 A, 16.5 W, 18~75 Vdc Input Range | |
| 15 Vdc, 0.11~1.1 A, 16.5 W, 9~36 Vdc Input Range | |
| 15 Vdc, 0.16 A, 2.5 W, 4.5~9 Vdc Input Range | |
| 15 Vdc, 0.2 A, 3 W, 18~36 Vdc Input Range | |
| 15 Vdc, 0.2 A, 3 W, 36~75 Vdc Input Range | |
| 15 Vdc, 0.2 A, 3 W, 4.5~9 Vdc Input Range | |
| 15 Vdc, 0.2 A, 3 W, 9~18 Vdc Input Range | |
| 15 Vdc, 0.4 A, 6 W, 18~75 Vdc Input Range | |
| 15 Vdc, 0.4 A, 6 W, 9~36 Vdc Input Range | |
| 15 Vdc, 2 A, 30 W | |
| 15 Vdc, 3.33 A, 50 W, 18~36 Vdc Input Range | |
| 15 Vdc, 3.33 A, 50 W, 36~75 Vdc Input Range | |
| 15/-15 Vdc, 0.033 A, 1 W, 18~36 Vdc Input Range | |
| 15/-15 Vdc, 0.033 A, 1 W, 36~75 Vdc Input Range | |
| 15/-15 Vdc, 0.033 A, 1 W, 4.5~9 Vdc Input Range | |
| 15/-15 Vdc, 0.033 A, 1 W, 9~18 Vdc Input Range | |
| 15/-15 Vdc, 0.083 A, 2.5 W, 4.5~9 Vdc Input Range | |
| 15/-15 Vdc, 0.1 A, 3 W, 18~36 Vdc Input Range | |
| 15/-15 Vdc, 0.1 A, 3 W, 36~75 Vdc Input Range | |
| 15/-15 Vdc, 0.1 A, 3 W, 4.5~9 Vdc Input Range | |
| 15/-15 Vdc, 0.1 A, 3 W, 9~18 Vdc Input Range | |
| 15/-15 Vdc, 0.2 A, 6 W, 18~75 Vdc Input Range | |
| 15/-15 Vdc, 0.2 A, 6 W, 9~36 Vdc Input Range | |
| 15/-15 Vdc, 0.2/-0.2 A, 6 W, 18~75 Vdc Input Range | |
| 15/-15 Vdc, 0.2/-0.2 A, 6 W, 9~36 Vdc Input Range | |
| 15/-15 Vdc, 0.67 A, 20 W, 43~160 Vdc Input Range | |
| 24 V, 0.125 A, 3 W, 18~75 Vdc Input Range | |
| 24 V, 0.125 A, 3 W, 9~36 Vdc Input Range | |
| 24 Vdc, 0.042 A, 1 W, 18~36 Vdc Input Range | |
| 24 Vdc, 0.125 A, 3 W, 18~36 Vdc Input Range | |
| 24 Vdc, 0.125 A, 3 W, 9~18 Vdc Input Range | |
| 24 Vdc, 0.125 A, 3 W | |
| 24 Vdc, 0.25 A, 6 W, 18~75 Vdc Input Range | |
| 24 Vdc, 0.25 A, 6 W, 9~36 Vdc Input Range | |
| 24 Vdc, 1.25 A, 30 W | |
| 24 Vdc, 2.08 A, 50 W, 18~36 Vdc Input Range | |
| 24 Vdc, 2.08 A, 50 W, 36~75 Vdc Input Range | |
| 24/-24 Vdc, 0.125/-0.125 A, 6 W, 9~36 Vdc Input Range | |
| 3 Vdc, 0.15 A, 6 W, 18~75 Vdc Input Range | |
| 3 Vdc, 0.758 A, 2.5 W | |
| 3 Vdc, 0.758 A, 3 W | |
| 3.3 V, 0.728 A, 3 W, 18~75 Vdc Input Range | |
| 3.3 V, 0.728 A, 3 W, 9~36 Vdc Input Range | |
| 3.3 Vdc, .303 A, 1 W | |
| 3.3 Vdc, 0.243 A, 0.8 W, 4.75~5.25 Vdc Input Range | |
| 3.3 Vdc, 0.45~4.5 A, 14.85 W, 9~36 Vdc Input Range | |
| 3.3 Vdc, 0.5~5.0 A, 16.5 W, 18~75 Vdc Input Range | |
| 3.3 Vdc, 0.75~24.75 A, 25 W, 36~75 Vdc Input Range | |
| 3.3 Vdc, 0.909 A, 3 W, 18~36 Vdc Input Range | |
| 3.3 Vdc, 0.909 A, 3 W, 36~75 Vdc Input Range | |
| 3.3 Vdc, 0.909 A, 3 W, 9~18 Vdc Input Range | |
| 3.3 Vdc, 1.5 A, 6 W, 18~75 Vdc Input Range | |
| 3.3 Vdc, 1.5 A, 6 W, 9~36 Vdc Input Range | |
| 3.3 Vdc, 10 A, 33 W, 18~36 Vdc Input Range | |
| 3.3 Vdc, 10 A, 33 W, 36~75 Vdc Input Range | |
| 3.3 Vdc, 6 A, 20 W | |
| 5 V, 0.6 A, 3 W, 18~75 Vdc Input Range | |
| 5 V, 0.6 A, 3 W, 9~36 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 11.4~12.6 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 18~36 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 2.97 ~ 3.63 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 22.8~25.2 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 36~75 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 4.5 ~ 5.5 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 4.5~9 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 4.75~5.25 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 9~18 Vdc Input Range | |
| 5 Vdc, 0.3~3.0 A, 15 W, 18~75 Vdc Input Range | |
| 5 Vdc, 0.3~3.0 A, 15 W, 9~36 Vdc Input Range | |
| 5 Vdc, 0.5 A, 2.5 W, 4.5~9 Vdc Input Range | |
| 5 Vdc, 0.6 A, 3 W, 18~36 Vdc Input Range | |
| 5 Vdc, 0.6 A, 3 W, 36~75 Vdc Input Range | |
| 5 Vdc, 0.6 A, 3 W, 4.5~9 Vdc Input Range | |
| 5 Vdc, 0.6 A, 3 W, 9~18 Vdc Input Range | |
| 5 Vdc, 0.6 A, 6 W, 18~75 Vdc Input Range | |
| 5 Vdc, 1.2 A, 6 W, 18~75 Vdc Input Range | |
| 5 Vdc, 1.2 A, 6 W, 9~36 Vdc Input Range | |
| 5 Vdc, 10 A, 50 W, 18~36 Vdc Input Range | |
| 5 Vdc, 10 A, 50 W, 36~75 Vdc Input Range | |
| 5 Vdc, 5 A, 25 W, 36~75 Vdc Input Range | |
| 5 Vdc, 6 A, 30 W | |
| 5/-5 Vdc, 0.1 A, 1 W, 18~36 Vdc Input Range | |
| 5/-5 Vdc, 0.1 A, 1 W, 36~75 Vdc Input Range | |
| 5/-5 Vdc, 0.1 A, 1 W, 4.5~9 Vdc Input Range | |
| 5/-5 Vdc, 0.1 A, 1 W, 9~18 Vdc Input Range | |
| 5/-5 Vdc, 0.25 A, 2.5 W, 4.5~9 Vdc Input Range | |
| 5/-5 Vdc, 0.3 A, 3 W, 18~36 Vdc Input Range | |
| 5/-5 Vdc, 0.3 A, 3 W, 36~75 Vdc Input Range | |
| 5/-5 Vdc, 0.3 A, 3 W, 4.5~9 Vdc Input Range | |
| 5/-5 Vdc, 0.3 A, 3 W, 9~18 Vdc Input Range | |
| 5/-5 Vdc, 0.6 A, 6 W, 18~75 Vdc Input Range | |
| 5/-5 Vdc, 0.6 A, 6 W, 9~36 Vdc Input Range | |
| 5/-5 Vdc, 0.6/-0.6 A, 6 W, 18~75 Vdc Input Range | |
| 5/-5 Vdc, 0.6/-0.6 A, 6 W, 9~36 Vdc Input Range | |
| 9 V, 0.333 A, 3 W, 9~36 Vdc Input Range | |
| 9 vdc, .111 A, 1 W | |
| 9 Vdc, 0.11 A, 1 W, 11.4~12.6 Vdc Input Range | |
| 9 Vdc, 0.11 A, 1 W, 22.8~25.2 Vdc Input Range | |
| 9 Vdc, 0.11 A, 1 W, 4.75~5.25 Vdc Input Range | |
| 9 Vdc, 0.333 A, 3 W | |
| 9 Vdc, 0.667 A, 6 W, 9~36 Vdc Input Range | |
| 9 Vdc, 278 mA, 2.5 W | |
| 9 Vdc, 3.333 A, 30 W | |
| 9/-9 Vdc, 0.166 A, 3 W, 9~18 Vdc Input Range | |
| 9/-9 Vdc, 0.167/-0.167 mA, 3 W |
| << Prev | Next >> |