CUI Inc. Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| 1 W, 1:1 Input Range, Single Unregulated Output, 4 Pin SIP, 1500 Vdc Isolation, High Temp Range, Dc-Dc Converter | |
| 1 W, 1:1 Input Range, Single/Dual Unregulated Output, 7 Pin SIP, 3000 Vdc Isolation, High Temp Range, Dc-Dc Converter | |
| 12 Vdc, 0.083 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 12 Vdc, 0.083 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 12 Vdc, 0.083 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 12 Vdc, 0.17 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 12 Vdc, 0.17 A, 2 W, 21.6~26.4 Vdc Input Range | |
| 12 Vdc, 0.17 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 12/-12 Vdc, 0.042 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 12/-12 Vdc, 0.042 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 12/-12 Vdc, 0.042 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 12/-12 Vdc, 0.083 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 12/-12 Vdc, 0.083 A, 2 W, 21.6~26.4 Vdc Input Range | |
| 12/-12 Vdc, 0.083 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 15 Vdc, .067 A, 1 W | |
| 15 Vdc, 0.067 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 15 Vdc, 0.067 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 15 Vdc, 0.067 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 15 Vdc, 0.067 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 15 Vdc, 0.13 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 15 Vdc, 0.13 A, 2 W, 13.5~16.5 Vdc Input Range | |
| 15 Vdc, 0.13 A, 2 W, 21.6~26.4 Vdc Input Range | |
| 15 Vdc, 0.13 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 15/-15 Vdc, 0.033 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 15/-15 Vdc, 0.033 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 15/-15 Vdc, 0.033 A, 1 W, 2.97~3.63 Vdc Input Range | |
| 15/-15 Vdc, 0.033 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 15/-15 Vdc, 0.033 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 15/-15 Vdc, 0.067 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 15/-15 Vdc, 0.067 A, 2 W, 13.5~16.5 Vdc Input Range | |
| 15/-15 Vdc, 0.067 A, 2 W, 21.6~26.4 Vdc Input Range | |
| 15/-15 Vdc, 0.067 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 2 W, 12 V, 167 mA, Single Unregulated Output, Isolated Dc-Dc converter | |
| 2 W, 12/-12 V, 83/-83 mA, Dual Unregulated Output, Isolated Dc-Dc converter | |
| 2 W, 15 V, 133 mA, Single Unregulated Output, Isolated Dc-Dc converter | |
| 2 W, 15/-15 V, 67/-67 mA, Dual Unregulated Output, Isolated Dc-Dc converter | |
| 2 W, 5 V, 400 mA, Single Unregulated Output, Isolated Dc-Dc converter | |
| 2 W, 5/-5 V, 200/-200 mA, Dual Unregulated Output, Isolated Dc-Dc converter | |
| 2 W, 9 V, 222 mA, Single Unregulated Output, Isolated Dc-Dc converter | |
| 24 Vdc, .042 A, 1 W. | |
| 24 Vdc, 0.042 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 24 Vdc, 0.042 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 24 Vdc, 0.083 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 24 Vdc, 0.083 A, 2 W, 21.6~26.4 Vdc Input Range | |
| 24 Vdc, 0.083 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 24/ -24 Vdc, 0.21/ 0.21 A, 1 W. | |
| 24/-24 Vdc, 0.021 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 24/-24 Vdc, 0.021 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 24/-24 Vdc, 0.021 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 24/-24 Vdc, 0.042 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 2W, 5V, 400mA, single unregulated output, isolated dc-dc converter | |
| 3.3 Vdc, .303 A, 1 W. | |
| 3.3 Vdc, 0.3 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 3.3 Vdc, 0.3 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 3.3 Vdc, 0.3 A, 1 W, 3~3.6 Vdc Input Range | |
| 3.3 Vdc, 0.3 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 3.3 Vdc, 0.303 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 3.3 Vdc, 0.303 A, 1 W, 2.97~3.63 Vdc Input Range | |
| 3.3 Vdc, 0.303 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 3.3 Vdc, 0.303 A, 1 W | |
| 3.3 Vdc, 0.4 A, 1.32 W, 4.5~5.5 Vdc Input Range | |
| 3/-3 Vdc, 0.152/0.152 A, 1 W. | |
| 3/-3 Vdc, 0.152/0.152 A, 1 W | |
| 5 Vdc, 0.2 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 2.97~3.63 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 3~3.6 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 4.5 ~ 5.5 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W | |
| 5 Vdc, 0.4 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 5 Vdc, 0.4 A, 2 W, 21.6~26.4 Vdc Input Range | |
| 5 Vdc, 0.4 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 5/-5 Vdc, 0.1 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 5/-5 Vdc, 0.1 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 5/-5 Vdc, 0.1 A, 1 W, 2.97~3.63 Vdc Input Range | |
| 5/-5 Vdc, 0.1 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 5/-5 Vdc, 0.1 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 5/-5 Vdc, 0.2 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 5/-5 Vdc, 0.2 A, 2 W, 21.6~26.4 Vdc Input Range | |
| 5/-5 Vdc, 0.2 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 9 Vdc, 0.11 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 9 Vdc, 0.11 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 9 Vdc, 0.11 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 9 Vdc, 0.22 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 9 Vdc, 0.22 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 9/-9 Vdc, 0.056 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 9/-9 Vdc, 0.056 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 9/-9 Vdc, 0.056 A, 1 W, 4.5~5.5 Vdc Input Range |
| << Prev | Next >> |