CUI Inc. Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
100W, 2.5V, 40A, single output, full brick
10W, 3.3V, 3000mA, single output, isolated DC-DC
12 Vdc, 0.083 A, 1 W, 10.8~13.2 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 13.5~16.5 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 21.6~26.4 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 4.5~5.5 Vdc Input Range
12 Vdc, 0.17 A, 2 W, 10.8~13.2 Vdc Input Range
12 Vdc, 0.17 A, 2 W, 4.5~5.5 Vdc Input Range
12 Vdc, 12.5 A, 150 W, 18~75 Vdc Input Range
12 Vdc, 12.5 A, 150 W, 66~160 Vdc Input Range
12 Vdc, 12.5 A, 150 W, 9~36 Vdc Input Range
12 Vdc, 16.7 A, 200 W, 10~36 Vdc Input Range
12 Vdc, 16.7 A, 200 W, 18~75 Vdc Input Range
12 Vdc, 29.2 A, 350 W, 18~36 Vdc Input Range
12 Vdc, 29.2 A, 350 W, 36~75 Vdc Input Range
12 Vdc, 3.33 A, 40 W, 18~36 Vdc Input Range
12 Vdc, 3.33 A, 40 W, 36~75 Vdc Input Range
12 Vdc, 3.33 A, 40 W, 9~18 Vdc Input Range
12 Vdc, 33.3 A, 400 W, 18~75 Vdc Input Range
12 Vdc, 33.3 A, 400 W, 9~36 Vdc Input Range
12 Vdc, 33.33 A, 400 W DIN, 10~36 Vdc Input Range
12 Vdc, 33.33 A, 400 W DIN, 20~75 Vdc Input Range
12 Vdc, 33.33 A, 400 W, 10~36 Vdc Input Range
12 Vdc, 33.33 A, 400 W, 20~75 Vdc Input Range
12 Vdc, 4.16 A, 50 W, 18~75 Vdc Input Range
12 Vdc, 4.16 A, 50 W, 9~36 Vdc Input Range
12 Vdc, 50 A, 600 W DIN, 18~36 Vdc Input Range
12 Vdc, 50 A, 600 W DIN, 36~75 Vdc Input Range
12 Vdc, 50 A, 600 W, 18~36 Vdc Input Range
12 Vdc, 50 A, 600 W, 36~75 Vdc Input Range
12 Vdc, 6.25 A, 75 W, 18~75 Vdc Input Range
12 Vdc, 6.25 A, 75 W, 9~36 Vdc Input Range
12 Vdc, 8.3 A, 100 W DIN, 18~75 Vdc Input Range
12 Vdc, 8.3 A, 100 W DIN, 9~36 Vdc Input Range
12 Vdc, 8.3 A, 100 W, 18~75 Vdc Input Range
12 Vdc, 8.3 A, 100 W, 9~36 Vdc Input Range
12 Vdc, 8.4 A, 100 W, 18~75 Vdc Input Range
12 Vdc, 8.4 A, 100 W, 9~36 Vdc Input Range
12/ -12 Vdc, 0.08/ 0.08 A, 2 W
12/-12 Vdc, 0.042 A, 1 W, 10.8~13.2 Vdc Input Range
12/-12 Vdc, 0.042 A, 1 W, 13.5~16.5 Vdc Input Range
12/-12 Vdc, 0.042 A, 1 W, 21.6~26.4 Vdc Input Range
12/-12 Vdc, 0.042 A, 1 W, 4.5~5.5 Vdc Input Range
12/-12 Vdc, 0.08 A, 2 W, 10.8~13.2 Vdc Input Range
12/-12 Vdc, 0.08 A, 2 W, 4.5~5.5 Vdc Input Range
12/-12 Vdc, 0.083 A, 2 W, 10.8~13.2 Vdc Input Range
12/-12 Vdc, 0.083 A, 2 W, 4.5~5.5 Vdc Input Range
12/-12 Vdc, 1.8 A, 40 W, 18~36 Vdc Input Range
12/-12 Vdc, 1.8 A, 40 W, 36~75 Vdc Input Range
12/-12 Vdc, 1.8 A, 40 W, 9~18 Vdc Input Range
12/12 Vdc, 0.042 A, 1 W, 10.8~13.2 Vdc Input Range
12/12 Vdc, 0.042 A, 1 W, 13.5~16.5 Vdc Input Range
12/12 Vdc, 0.042 A, 1 W, 21.6~26.4 Vdc Input Range
12/12 Vdc, 0.042 A, 1 W, 4.5~5.5 Vdc Input Range
132W, 3.3V, 40A, single output, full brick
15 Vdc, 0.067 A, 1 W, 10.8~13.2 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 13.5~16.5 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 21.6~26.4 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 4.5~5.5 Vdc Input Range
15 Vdc, 0.13 A, 2 W, 10.8~13.2 Vdc Input Range
15 Vdc, 0.13 A, 2 W, 4.5~5.5 Vdc Input Range
15 Vdc, 10 A, 150 W, 18~75 Vdc Input Range
15 Vdc, 10 A, 150 W, 9~36 Vdc Input Range
15 Vdc, 13.3 A, 200 W, 10~36 Vdc Input Range
15 Vdc, 13.3 A, 200 W, 18~75 Vdc Input Range
15 Vdc, 2.6 A, 40 W, 18~36 Vdc Input Range
15 Vdc, 2.6 A, 40 W, 36~75 Vdc Input Range
15 Vdc, 2.6 A, 40 W, 9~18 Vdc Input Range
15 Vdc, 3.33 A, 50 W, 18~75 Vdc Input Range
15 Vdc, 3.33 A, 50 W, 9~36 Vdc Input Range
15 Vdc, 5 A, 75 W, 18~75 Vdc Input Range
15 Vdc, 5 A, 75 W, 9~36 Vdc Input Range
15 Vdc, 6.7 A, 100 W DIN, 18~75 Vdc Input Range
15 Vdc, 6.7 A, 100 W DIN, 9~36 Vdc Input Range
15 Vdc, 6.7 A, 100 W, 18~75 Vdc Input Range
15 Vdc, 6.7 A, 100 W, 9~36 Vdc Input Range
15/ -15 Vdc, 0.07/ 0.07 A, 2 W
15/-15 Vdc, 0.033 A, 1 W, 10.8~13.2 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 13.5~16.5 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 21.6~26.4 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 4.5~5.5 Vdc Input Range
15/-15 Vdc, 0.067 A, 2 W, 10.8~13.2 Vdc Input Range
15/-15 Vdc, 0.067 A, 2 W, 4.5~5.5 Vdc Input Range
15/-15 Vdc, 1.4 A, 40 W, 18~36 Vdc Input Range
15/-15 Vdc, 1.4 A, 40 W, 36~75 Vdc Input Range
15/-15 Vdc, 1.4 A, 40 W, 9~18 Vdc Input Range
15/15 Vdc, 0.033 A, 1 W, 10.8~13.2 Vdc Input Range
15/15 Vdc, 0.033 A, 1 W, 13.5~16.5 Vdc Input Range
15/15 Vdc, 0.033 A, 1 W, 21.6~26.4 Vdc Input Range
15/15 Vdc, 0.033 A, 1 W, 4.5~5.5 Vdc Input Range
15W, 12/-12V, 625/-625mA, dual output, DC-DC converter w/screw terminals, 2.25x3.0x0.6
15W, 12/-12V, 625/-625mA, dual output, isolated DC-DC
15W, 12/-12V, 625mA, dual output, isolated DC-DC
15W, 12V, 1250mA, single output, DC-DC converter w/screw terminals, 2.25x3.0x0.6
15W, 12V, 1250mA, single output, isolated DC-DC
15W, 15/-15V, 1500mA, dual output, isolated DC-DC
15W, 15/-15V, 500/-500mA, dual output, DC-DC converter w/screw terminals, 2.25x3.0x0.6
15W, 15/-15V, 500/-500mA, dual output, isolated DC-DC
15W, 15/-15V, 500mA, dual output, isolated DC-DC
15W, 15V, 1000mA, single output, DC-DC converter w/screw terminals, 2.25x3.0x0.6
15W, 15V, 1000mA, single output, isolated DC-DC
15W, 5/-5V, 1500/-1500mA, dual output, DC-DC converter w/screw terminals, 2.25x3.0x0.6
15W, 5/-5V, 1500mA, dual output, isolated DC-DC
15W, 5/12/-12V, 1500/310/-310mA, triple output, isolated DC-DC
15W, 5/15/-15V, 1500/250/-250mA, triple output, isolated DC-DC
15W, 5/5/-12V, 1500/310/500mA, triple output, isolated DC-DC
15W, 5V, 3000mA, single output, DC-DC converter w/screw terminals, 2.25x3.0x0.6
15W, 5V, 3000mA, single output, isolated DC-DC
2.5 Vdc, 10 A, 25 W, 9~18 Vdc Input Range
200W, 12V, 17A, single output, full brick
200W, 15V, 13.3A, single output, full brick
200W, 24V, 8.4A, single output, full brick
200W, 48V, 4.2A, single output, full brick
200W, 5V, 40A, single output, full brick
24 Vdc, 0.042 A, 1 W, 10.8~13.2 Vdc Input Range
24 Vdc, 0.042 A, 1 W, 13.5~16.5 Vdc Input Range
24 Vdc, 0.042 A, 1 W, 21.6~26.4 Vdc Input Range
24 Vdc, 0.042 A, 1 W, 4.5~5.5 Vdc Input Range
24 Vdc, 14.6 A, 350 W, 18~36 Vdc Input Range
24 Vdc, 14.6 A, 350 W, 36~75 Vdc Input Range
24 Vdc, 16.66 A, 400 W DIN, 10~36 Vdc Input Range
24 Vdc, 16.66 A, 400 W DIN, 18~75 Vdc Input Range
24 Vdc, 16.66 A, 400 W, 10~36 Vdc Input Range
24 Vdc, 16.66 A, 400 W, 18~75 Vdc Input Range
24 Vdc, 16.7 A, 400 W, 18~75 Vdc Input Range
24 Vdc, 16.7 A, 400 W, 9~36 Vdc Input Range
24 Vdc, 2.08 A, 50 W, 18~75 Vdc Input Range
24 Vdc, 2.08 A, 50 W, 9~36 Vdc Input Range
24 Vdc, 25 A, 600 W DIN, 18~36 Vdc Input Range
24 Vdc, 25 A, 600 W DIN, 36~75 Vdc Input Range
24 Vdc, 25 A, 600 W, 18~36 Vdc Input Range
24 Vdc, 25 A, 600 W, 36~75 Vdc Input Range
24 Vdc, 3.12 A, 75 W, 18~75 Vdc Input Range
24 Vdc, 3.12 A, 75 W, 9~36 Vdc Input Range
24 Vdc, 4.17 A, 100 W DIN, 18~75 Vdc Input Range
24 Vdc, 4.17 A, 100 W DIN, 9~36 Vdc Input Range
24 Vdc, 4.17 A, 100 W, 18~75 Vdc Input Range
24 Vdc, 4.17 A, 100 W, 9~36 Vdc Input Range
24 Vdc, 4.2 A, 100 W, 18~75 Vdc Input Range
24 Vdc, 4.2 A, 100 W, 9~36 Vdc Input Range
24 Vdc, 6.5 A, 150 W, 66~160 Vdc Input Range
24 Vdc, 6.5 A, 156 W, 18~75 Vdc Input Range
24 Vdc, 6.5 A, 156 W, 9~36 Vdc Input Range
24 Vdc, 8.3 A, 200 W, 10~36 Vdc Input Range
24 Vdc, 8.3 A, 200 W, 18~75 Vdc Input Range
25W, 5V, 5000mA, single output, DC-DC converter w/screw terminals, 2.25x3.0x0.6
25W, 5V, 5000mA, single output, isolated DC-DC
28 Vdc, 1.78 A, 50 W, 18~75 Vdc Input Range
28 Vdc, 1.78 A, 50 W, 9~36 Vdc Input Range
28 Vdc, 12.5 A, 350 W, 18~36 Vdc Input Range
28 Vdc, 12.5 A, 350 W, 36~75 Vdc Input Range
28 Vdc, 14.3 A, 400 W, 18~75 Vdc Input Range
28 Vdc, 14.3 A, 400 W, 9~36 Vdc Input Range
28 Vdc, 21.5 A, 600 W DIN, 18~36 Vdc Input Range
28 Vdc, 21.5 A, 600 W DIN, 36~75 Vdc Input Range
28 Vdc, 21.5 A, 600 W, 18~36 Vdc Input Range
28 Vdc, 21.5 A, 600 W, 36~75 Vdc Input Range
28 Vdc, 25 A, 700 W, 36~75 Vdc Input Range
28 Vdc, 3.57 A, 100 W DIN, 18~75 Vdc Input Range
28 Vdc, 3.57 A, 100 W DIN, 9~36 Vdc Input Range
28 Vdc, 3.57 A, 100 W, 18~75 Vdc Input Range
28 Vdc, 3.57 A, 100 W, 9~36 Vdc Input Range
28 Vdc, 5.4 A, 150 W, 18~75 Vdc Input Range
28 Vdc, 5.4 A, 150 W, 9~36 Vdc Input Range
28 Vdc, 7.14 A, 200 W, 10~36 Vdc Input Range
28 Vdc, 7.14 A, 200 W, 18~75 Vdc Input Range
3.3 Vdc, 0.3 A, 1 W, 10.8~13.2 Vdc Input Range
3.3 Vdc, 0.3 A, 1 W, 13.5~16.5 Vdc Input Range
3.3 Vdc, 0.3 A, 1 W, 21.6~26.4 Vdc Input Range
3.3 Vdc, 0.3 A, 1 W, 4.5~5.5 Vdc Input Range
3.3 Vdc, 10 A, 33 W, 18~36 Vdc Input Range
3.3 Vdc, 10 A, 33 W, 18~75 Vdc Input Range
3.3 Vdc, 10 A, 33 W, 36~75 Vdc Input Range
3.3 Vdc, 10 A, 33 W, 9~18 Vdc Input Range
3.3 Vdc, 10 A, 33 W, 9~36 Vdc Input Range
3.3 Vdc, 15 A, 50 W, 18~75 Vdc Input Range
3.3 Vdc, 15 A, 50 W, 9~36 Vdc Input Range
3.3 Vdc, 20 A, 66 W, 18~75 Vdc Input Range
3.3 Vdc, 20 A, 66 W, 9~36 Vdc Input Range
3.3 Vdc, 30 A, 99 W, 18~75 Vdc Input Range
3.3 Vdc, 30 A, 99 W, 9~36 Vdc Input Range
3.3 Vdc, 50 A, 165 W, 10~36 Vdc Input Range
3.3 Vdc, 50 A, 165 W, 18~75 Vdc Input Range
3.3 Vdc, 70 A, 231 W, 18~36 Vdc Input Range
3.3 Vdc, 70 A, 231 W, 36~75 Vdc Input Range
3.3/12/-12 Vdc, 6/0.4/-0.4 A, 40 W, 18~36 Vdc Input Range
3.3/12/-12 Vdc, 6/0.4/-0.4 A, 40 W, 36~75 Vdc Input Range
3.3/12/-12 Vdc, 6/0.4/-0.4 A, 40 W, 9~18 Vdc Input Range
3.3/15/-15 Vdc, 6/0.3/-0.3 A, 40 W, 18~36 Vdc Input Range
3.3/15/-15 Vdc, 6/0.3/-0.3 A, 40 W, 36~75 Vdc Input Range
3.3/15/-15 Vdc, 6/0.3/-0.3 A, 40 W, 9~18 Vdc Input Range
30W, 12/-12V, 1250/-1250mA, dual output, isolated DC-DC
30W, 12V, 2500mA, single output, isolated DC-DC
30W, 15/-15V, 1000/-1000mA, dual output, isolated DC-DC
30W, 15V, 2000mA, single output, isolated DC-DC
30W, 5/12/-12V, 3000/625/-625mA, triple output, isolated DC-DC
30W, 5/12/-12V, 3500/310/-310mA, triple output, isolated DC-DC
30W, 5/15/-15V, 3500/250/-250mA, triple output, isolated DC-DC
31W, 5/15/-15V, 3000/500/-500mA, triple output, isolated DC-DC
32 Vdc, 19 A, 600 W DIN, 18~36 Vdc Input Range
32 Vdc, 19 A, 600 W DIN, 36~75 Vdc Input Range
32 Vdc, 19 A, 600 W, 18~36 Vdc Input Range
32 Vdc, 19 A, 600 W, 36~75 Vdc Input Range
32W, 5/-5/12V, 3000/600/1000mA, triple output, isolated DC-DC
33W, 5/12/-12V, 3000/625/-625mA, triple output, isolated DC-DC
34W, 5/15/-15V, 3000/500/-500mA, triple output, isolated DC-DC
35W, 5/-5/12V, 3000/600/1000mA, triple output, isolated DC-DC
37.5W, 2.5V, 15A, single output, half brick
48 Vdc, 1.04 A, 50 W, 18~75 Vdc Input Range
48 Vdc, 1.04 A, 50 W, 9~36 Vdc Input Range
48 Vdc, 1.56 A, 75 W, 18~75 Vdc Input Range
48 Vdc, 1.56 A, 75 W, 9~36 Vdc Input Range
48 Vdc, 12.5 A, 600 W DIN, 18~36 Vdc Input Range
48 Vdc, 12.5 A, 600 W DIN, 36~75 Vdc Input Range
48 Vdc, 12.5 A, 600 W, 18~36 Vdc Input Range
48 Vdc, 12.5 A, 600 W, 36~75 Vdc Input Range
48 Vdc, 2.08 A, 100 W DIN, 9~36 Vdc Input Range
48 Vdc, 2.08 A, 100 W, 18~75 Vdc Input Range
48 Vdc, 2.08 A, 100 W, 9~36 Vdc Input Range
48 Vdc, 3.12 A, 150 W, 18~75 Vdc Input Range
48 Vdc, 3.12 A, 150 W, 9~36 Vdc Input Range
48 Vdc, 4.2 A, 200 W, 10~36 Vdc Input Range
48 Vdc, 4.2 A, 200 W, 18~75 Vdc Input Range
48 Vdc, 8.3 A, 400 W, 18~75 Vdc Input Range
48 Vdc, 8.3 A, 400 W, 9~36 Vdc Input Range
48 Vdc, 8.33 A, 400 W DIN, 10~36 Vdc Input Range
48 Vdc, 8.33 A, 400 W DIN, 18~75 Vdc Input Range
48 Vdc, 8.33 A, 400 W, 10~36 Vdc Input Range
48 Vdc, 8.33 A, 400 W, 18~75 Vdc Input Range
49.5W, 3.3V, 15A, single output, half brick
5 Vdc, 0.2 A, 1 W, 10.8~13.2 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 13.5~16.5 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 21.6~26.4 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 4.5~5.5 Vdc Input Range
5 Vdc, 0.4 A, 2 W, 10.8~13.2 Vdc Input Range
5 Vdc, 0.4 A, 2 W, 4.5~5.5 Vdc Input Range
5 Vdc, 10 A, 50 W, 18~75 Vdc Input Range
5 Vdc, 10 A, 50 W, 9~36 Vdc Input Range
5 Vdc, 15 A, 75 W, 18~75 Vdc Input Range
5 Vdc, 15 A, 75 W, 9~36 Vdc Input Range
5 Vdc, 20 A, 100 W DIN, 9~36 Vdc Input Range
5 Vdc, 20 A, 100 W, 18~75 Vdc Input Range
5 Vdc, 20 A, 100 W, 9~36 Vdc Input Range
5 Vdc, 30 A, 150 W, 18~75 Vdc Input Range
5 Vdc, 30 A, 150 W, 66~160 Vdc Input Range
5 Vdc, 30 A, 150 W, 9~36 Vdc Input Range
5 Vdc, 40 A, 200 W, 10~36 Vdc Input Range
5 Vdc, 40 A, 200 W, 18~75 Vdc Input Range
5 Vdc, 70 A, 350 W, 18~36 Vdc Input Range
5 Vdc, 70 A, 350 W, 36~75 Vdc Input Range
5 Vdc, 8 A, 40 W, 18~36 Vdc Input Range
5 Vdc, 8 A, 40 W, 36~75 Vdc Input Range
5 Vdc, 8 A, 40 W, 9~18 Vdc Input Range
5 Vdc, 80 A, 400 W, 18~75 Vdc Input Range
5 Vdc, 80 A, 400 W, 9~36 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 10.8~13.2 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 13.5~16.5 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 21.6~26.4 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 4.5~5.5 Vdc Input Range
5/-5 Vdc, 0.2 A, 2 W, 10.8~13.2 Vdc Input Range
5/-5 Vdc, 0.2 A, 2 W, 4.5~5.5 Vdc Input Range
5/-5 Vdc, 0.2/0.2 A, 2 W
5/12/-12 Vdc, 6/0.4/-0.4 A, 40 W, 18~36 Vdc Input Range
5/12/-12 Vdc, 6/0.4/-0.4 A, 40 W, 36~75 Vdc Input Range
5/12/-12 Vdc, 6/0.4/-0.4 A, 40 W, 9~18 Vdc Input Range
5/15/-15 Vdc, 6/0.3/-0.3 A, 40 W, 18~36 Vdc Input Range
5/15/-15 Vdc, 6/0.3/-0.3 A, 40 W, 36~75 Vdc Input Range
5/15/-15 Vdc, 6/0.3/-0.3 A, 40 W, 9~18 Vdc Input Range
5/5 Vdc, 0.1 A, 1 W, 10.8~13.2 Vdc Input Range
5/5 Vdc, 0.1 A, 1 W, 13.5~16.5 Vdc Input Range
5/5 Vdc, 0.1 A, 1 W, 21.6~26.4 Vdc Input Range
5/5 Vdc, 0.1 A, 1 W, 4.5~5.5 Vdc Input Range
5W, 12V, 470mA, single output, isolated DC-DC
5W, 5V, 1000mA, single output, isolated DC-DC
6W, 12/-12V, 230/-230mA, dual output, isolated DC-DC
6W, 12V, 470mA, single output, isolated DC-DC
6W, 15/-15V, 190/-190mA, dual output, isolated DC-DC
6W, 15V, 400mA, single output, isolated DC-DC
75W, 12V, 6.25A, single output, half brick
75W, 15V, 5A, single output, half brick
75W, 24V, 3.13A, single output, half brick
75W, 5V, 15A, single output, half brick
9 Vdc, 0.11 A, 1 W, 10.8~13.2 Vdc Input Range
9 Vdc, 0.11 A, 1 W, 13.5~16.5 Vdc Input Range
9 Vdc, 0.11 A, 1 W, 21.6~26.4 Vdc Input Range
9 Vdc, 0.11 A, 1 W, 4.5~5.5 Vdc Input Range
9 Vdc, 0.22 A, 2 W, 10.8~13.2 Vdc Input Range
9 Vdc, 0.22 A, 2 W, 4.5~5.5 Vdc Input Range
9.9W, 3.3V, 3000mA, single output, DC-DC converter w/screw terminals, 2.25x3.0x0.6
9/-9 Vdc, 0.056 A, 1 W, 10.8~13.2 Vdc Input Range
9/-9 Vdc, 0.056 A, 1 W, 13.5~16.5 Vdc Input Range
9/-9 Vdc, 0.056 A, 1 W, 21.6~26.4 Vdc Input Range
9/-9 Vdc, 0.056 A, 1 W, 4.5~5.5 Vdc Input Range
9/-9 Vdc, 0.11 A, 2 W, 10.8~13.2 Vdc Input Range
9/-9 Vdc, 0.11 A, 2 W, 4.5~5.5 Vdc Input Range
9/9 Vdc, 0.056 A, 1 W, 10.8~13.2 Vdc Input Range
9/9 Vdc, 0.056 A, 1 W, 13.5~16.5 Vdc Input Range
9/9 Vdc, 0.056 A, 1 W, 21.6~26.4 Vdc Input Range
9/9 Vdc, 0.056 A, 1 W, 4.5~5.5 Vdc Input Range

<< Prev Next >>