CUI Inc. Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
1 W, Dual Independent Output, 7 Pin SIP, 4200 Vdc Isolation, IGBT Dc-Dc Converter
10 A Output Current, 6~14 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter
10 A Output Current, 6~14 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter
100W, 2.5V, 40A, single output, quarter brick
115.5W, 3.3V, 35A, single output, quarter brick
117W, 9.0V, 13A, single output, quarter brick
12 Vdc, 0.083 A, 1 W, 10.8~13.2 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 11.4~12.6 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 22.8~25.2 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 4.5~5.5 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 4.75~5.25 Vdc Input Range
12 Vdc, 0.083 A, 1 W
12 Vdc, 0.17 A, 2 W, 10.8~13.2 Vdc Input Range
12 Vdc, 0.17 A, 2 W, 4.5~5.5 Vdc Input Range
12 Vdc, 0.5 A, 6 W, 15~36 Vdc Input Range
12 Vdc, 1 A, 12 W, 16~36 Vdc Input Range
12 Vdc, 1 A, 6 W, 16~36 Vdc Input Range
12 Vdc, 12.5 A, 150 W DIN, 18~75 Vdc Input Range
12 Vdc, 12.5 A, 150 W DIN, 9~36 Vdc Input Range
12 Vdc, 12.5 A, 150 W, 18~75 Vdc Input Range
12 Vdc, 12.5 A, 150 W, 9~36 Vdc Input Range
12 Vdc, 16.7 A, 200 W DIN, 10~36 Vdc Input Range
12 Vdc, 16.7 A, 200 W DIN, 18~75 Vdc Input Range
12 Vdc, 16.7 A, 200 W, 10~36 Vdc Input Range
12 Vdc, 16.7 A, 200 W, 18~75 Vdc Input Range
12 Vdc, 4.16 A, 50 W, 18~75 Vdc Input Range
12 Vdc, 4.16 A, 50 W, 9~36 Vdc Input Range
12 Vdc, 6.25 A, 75 W, 18~75 Vdc Input Range
12 Vdc, 6.25 A, 75 W, 9~36 Vdc Input Range
12/-12 Vdc, 0.042 A, 1 W, 11.4~12.6 Vdc Input Range
12/-12 Vdc, 0.042 A, 1 W, 22.8~25.2 Vdc Input Range
12/-12 Vdc, 0.042 A, 1 W, 4.75~5.25 Vdc Input Range
120W, 12V, 10A, single output, quarter brick
125W, 5.0V, 25A, single output, quarter brick
13.2W, 3.3V, 4000mA, single output, isolated DC-DC
14.4W, 1.8V, 8000mA, single output, isolated DC-DC
15 A Output Current, 3.3~5 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter
15 A Output Current, 3.3~5 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter
15 Vdc, 0.067 A, 1 W, 10.8~13.2 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 11.4~12.6 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 22.8~25.2 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 4.5~5.5 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 4.75~5.25 Vdc Input Range
15 Vdc, 0.067 A, 1 W
15 Vdc, 0.13 A, 2 W, 10.8~13.2 Vdc Input Range
15 Vdc, 0.13 A, 2 W, 4.5~5.5 Vdc Input Range
15 Vdc, 0.5 A, 7.5 W, 19~36 Vdc Input Range
15 Vdc, 1 A, 15 W, 20~36 Vdc Input Range
15 Vdc, 10 A, 150 W DIN, 18~75 Vdc Input Range
15 Vdc, 10 A, 150 W DIN, 9~36 Vdc Input Range
15 Vdc, 10 A, 150 W, 18~75 Vdc Input Range
15 Vdc, 10 A, 150 W, 9~36 Vdc Input Range
15 Vdc, 13.3 A, 200 W DIN, 10~36 Vdc Input Range
15 Vdc, 13.3 A, 200 W DIN, 18~75 Vdc Input Range
15 Vdc, 13.3 A, 200 W, 10~36 Vdc Input Range
15 Vdc, 13.3 A, 200 W, 18~75 Vdc Input Range
15 Vdc, 3.33 A, 50 W, 18~75 Vdc Input Range
15 Vdc, 3.33 A, 50 W, 9~36 Vdc Input Range
15 Vdc, 5 A, 75 W, 18~75 Vdc Input Range
15 Vdc, 5 A, 75 W, 9~36 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 11.4~12.6 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 22.8~25.2 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 4.75~5.25 Vdc Input Range
15/-8 Vdc, 0.08/0.1 A, 1 W, 9~15 Vdc Input Range
15/-8.7 Vdc, 0.04/0.08 A, 1 W, 11.6~12.4 Vdc Input Range
15/-8.7 Vdc, 0.04/0.08 A, 1 W, 14.5~15.5 Vdc Input Range
15/-8.7 Vdc, 0.04/0.08 A, 1 W, 23.3~24.7 Vdc Input Range
16 A Output Current, 6~14 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter
16 A Output Current, 6~14 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter
16 A Output Current, 9~14 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter
16 A Output Current, 9~14 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter
17/-8.6 Vdc, 0.04/0.08 A, 1 W, 23.3~24.7 Vdc Input Range
20 A Output Current, 6~14 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter
20 A Output Current, 6~14 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter
20W, 12/-12V, 833mA, dual output, isolated DC-DC
20W, 12V, 1670mA, single output, isolated DC-DC
20W, 15/-15V, 666mA, dual output, isolated DC-DC
20W, 15V, 1330mA, single output, isolated DC-DC
20W, 2.5V, 8000mA, single output, isolated DC-DC
20W, 3.3V, 6000mA, single output, isolated DC-DC
20W, 5/-5V, 2000mA, dual output, isolated DC-DC
20W, 5V, 4000mA, single output, isolated DC-DC
24 Vdc, 0.042 A, 1 W
24 Vdc, 2.08 A, 50 W, 18~75 Vdc Input Range
24 Vdc, 2.08 A, 50 W, 9~36 Vdc Input Range
24 Vdc, 3.12 A, 75 W, 18~75 Vdc Input Range
24 Vdc, 3.12 A, 75 W, 9~36 Vdc Input Range
24 Vdc, 6.5 A, 156 W, 18~75 Vdc Input Range
24 Vdc, 6.5 A, 156 W, 9~36 Vdc Input Range
24 Vdc, 8.3 A, 200 W DIN, 10~36 Vdc Input Range
24 Vdc, 8.3 A, 200 W DIN, 18~75 Vdc Input Range
24 Vdc, 8.3 A, 200 W, 10~36 Vdc Input Range
24 Vdc, 8.3 A, 200 W, 18~75 Vdc Input Range
24W, 12V, 2000mA, single output, isolated DC-DC
24W, 15V, 1600mA, single output, isolated DC-DC
25W, 5V, 5000mA, single output, isolated DC-DC
28 Vdc, 1.78 A, 50 W, 18~75 Vdc Input Range
28 Vdc, 1.78 A, 50 W, 9~36 Vdc Input Range
28 Vdc, 5.35 A, 150 W DIN, 18~75 Vdc Input Range
28 Vdc, 5.35 A, 150 W DIN, 9~36 Vdc Input Range
28 Vdc, 5.35 A, 150 W, 18~75 Vdc Input Range
28 Vdc, 5.35 A, 150 W, 9~36 Vdc Input Range
28 Vdc, 7.14 A, 200 W DIN, 10~36 Vdc Input Range
28 Vdc, 7.14 A, 200 W DIN, 18~75 Vdc Input Range
28 Vdc, 7.14 A, 200 W, 10~36 Vdc Input Range
28 Vdc, 7.14 A, 200 W, 18~75 Vdc Input Range
3.3 Vdc, 0.5 A, 1.65 W, 4.75~36 Vdc Input Range
3.3 Vdc, 1 A, 1.65 W, 6~36 Vdc Input Range
3.3 Vdc, 1 A, 3.3 W, 6~36 Vdc Input Range
3.3 Vdc, 10 A, 33 W, 18~75 Vdc Input Range
3.3 Vdc, 10 A, 33 W, 9~36 Vdc Input Range
3.3 Vdc, 12 A, 40 W, 18~75 Vdc Input Range
3.3 Vdc, 12 A, 40 W, 9~36 Vdc Input Range
3.3 Vdc, 15 A, 50 W, 18~75 Vdc Input Range
3.3 Vdc, 15 A, 50 W, 9~36 Vdc Input Range
3.3~36 Vdc, 0.3 A, 10.8 W, 5.5~46 Vdc Input Range
3.3~36 Vdc, 0.3 A, 10.8 W, 5.5~48 Vdc Input Range
3.3~36 Vdc, 0.35 A, 12.25 W, 5.5~46 Vdc Input Range
3.3~36 Vdc, 0.35 A, 12.25 W, 5.5~48 Vdc Input Range
3.3~36 Vdc, 0.5 A, 18 W, 5.5~46 Vdc Input Range
3.3~36 Vdc, 0.5 A, 18 W, 5.5~48 Vdc Input Range
3.3~36 Vdc, 0.6 A, 21.6 W, 5.5~46 Vdc Input Range
3.3~36 Vdc, 0.6 A, 21.6 W, 5.5~48 Vdc Input Range
3.3~36 Vdc, 0.7 A, 25.2 W, 5.5~46 Vdc Input Range
3.3~36 Vdc, 0.7 A, 25.2 W, 5.5~48 Vdc Input Range
30W, 12V, 2500mA, single output, isolated DC-DC
30W, 15V, 2000mA, single output, isolated DC-DC
30W, 3.3V, 6000mA, single output, isolated DC-DC
30W, 3.3V, 7500mA, single output, isolated DC-DC
30W, 5V, 6000mA, single output, isolated DC-DC
40W, 1.0V, 40A, single output, quarter brick
48 Vdc, 1.04 A, 50 W, 18~75 Vdc Input Range
48 Vdc, 1.04 A, 50 W, 9~36 Vdc Input Range
48 Vdc, 1.56 A, 75 W, 18~75 Vdc Input Range
48 Vdc, 1.56 A, 75 W, 9~36 Vdc Input Range
48 Vdc, 2.08 A, 100 W DIN, 18~75 Vdc Input Range
48 Vdc, 3.12 A, 150 W DIN, 18~75 Vdc Input Range
48 Vdc, 3.12 A, 150 W DIN, 9~36 Vdc Input Range
48 Vdc, 3.12 A, 150 W, 18~75 Vdc Input Range
48 Vdc, 3.12 A, 150 W, 9~36 Vdc Input Range
48 Vdc, 4.2 A, 200 W DIN, 10~36 Vdc Input Range
48 Vdc, 4.2 A, 200 W DIN, 18~75 Vdc Input Range
48 Vdc, 4.2 A, 200 W, 10~36 Vdc Input Range
48 Vdc, 4.2 A, 200 W, 18~75 Vdc Input Range
48W, 1.2V, 40A, single output, quarter brick
5 A Output Current, 3.3~5 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter
5 A Output Current, 3.3~5 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter
5 A Output Current, 8.3~14 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter
5 A Output Current, 8.3~14 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter
5 Vdc, 0.15 A, 0.75 W, 11.4~12.6 Vdc Input Range
5 Vdc, 0.15 A, 0.75 W, 22.8~25.2 Vdc Input Range
5 Vdc, 0.15 A, 0.75 W, 4.75~5.25 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 10.8~13.2 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 4.5~5.5 Vdc Input Range
5 Vdc, 0.20 A, 0.75 W, 4.75~5.25 Vdc Input Range
5 Vdc, 0.20 A, 1 W
5 Vdc, 0.4 A, 2 W, 10.8~13.2 Vdc Input Range
5 Vdc, 0.4 A, 2 W, 4.5~5.5 Vdc Input Range
5 Vdc, 0.5 A, 2.5 W, 6.5~36 Vdc Input Range
5 Vdc, 1 A, 2.5 W, 8~36 Vdc Input Range
5 Vdc, 1 A, 5 W, 8~36 Vdc Input Range
5 Vdc, 10 A, 50 W, 18~75 Vdc Input Range
5 Vdc, 10 A, 50 W, 9~36 Vdc Input Range
5 Vdc, 10 A, 75 W, 9~36 Vdc Input Range
5 Vdc, 12 A, 60 W, 18~75 Vdc Input Range
5 Vdc, 12 A, 60 W, 9~36 Vdc Input Range
5 Vdc, 15 A, 75 W, 18~75 Vdc Input Range
5 Vdc, 20 A, 100 W DIN, 18~75 Vdc Input Range
5 Vdc, 20 A, 100 W, 18~75 Vdc Input Range
5 Vdc, 25 A, 125 W DIN, 18~75 Vdc Input Range
5 Vdc, 25 A, 125 W DIN, 9~36 Vdc Input Range
5 Vdc, 25 A, 125 W
5/-5 Vdc, 0.1 A, 1 W, 11.4~12.6 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 22.8~25.2 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 4.75~5.25 Vdc Input Range
60W, 1.5V, 40A, single output, quarter brick
72W, 1.8V, 40A, single output, quarter brick
9 Vdc, 0.11 A, 1 W, 10.8~13.2 Vdc Input Range
9 Vdc, 0.11 A, 1 W, 11.4~12.6 Vdc Input Range
9 Vdc, 0.11 A, 1 W, 22.8~25.2 Vdc Input Range
9 Vdc, 0.11 A, 1 W, 4.5~5.5 Vdc Input Range
9 Vdc, 0.11 A, 1 W, 4.75~5.25 Vdc Input Range
9 Vdc, 0.11 A, 1 W
9 Vdc, 0.22 A, 2 W, 10.8~13.2 Vdc Input Range
9 Vdc, 0.22 A, 2 W, 4.5~5.5 Vdc Input Range
9 Vdc, 0.5 A, 4.5 W, 12~36 Vdc Input Range
9 Vdc, 1 A, 4.5 W, 13~36 Vdc Input Range
9/-9 Vdc, 0.056 A, 1 W, 11.4~12.6 Vdc Input Range
9/-9 Vdc, 0.056 A, 1 W, 22.8~25.2 Vdc Input Range
9/-9 Vdc, 0.056 A, 1 W, 4.75~5.25 Vdc Input Range

<< Prev